location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R2Hv-BH029C, BE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NGWA61D1351CAC40N
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2020 13:14:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7" 800 x 480 pixels
  • - Intel® Celeron® M ULV 723 1.2 GHz
  • - Card reader integrated
  • - 1.3 MP
  • - Bluetooth
  • - Windows Vista Home Premium
Guarantee: 2 Years Standard Warranty.
Long product name ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium :
The short editorial description of ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium

R2Hv-BH029C - 7'' (WVGA, non-Glare Type, 800 x 480), Intel ULV Pentium M 723 (1.0 GHz), Intel 915GM, 1280MB DDRII 667 (1024MB + 256MB on board), 80GB PATA HDD 4200 RPM (1.8"" IDE HDD), WLAN 802.11b/g, GPS Built-in, USB External foldable K/B, Win Vista Home Premium, Protection Bag & Mouse
More>>>
ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium:
The official marketing text of ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium as supplied by the manufacturer

Dependable Partner on the Go
ASUS R2Hv Series offer a smart balance of mobility and performance with comprehensive security feature that protects with both software as well as hardware solutions, providing a secure and convenient computing experience for users.

Solid Security Management for Protected Computing
To give business travelers peace of mind, the R2Hv offers total data protection that meets the evolving security needs with both software and hardware solutions.

The protected computing starts with fingerprint authentication that grants strict access only to the designated owner. For the most accurate reading, the electronic imaging mechanism scans fingerprint pattern from the live layer of the skin , bypassing any common skin surface conditions.

The exclusive ASUS Security Protect Management (ASPM) guards access to the device and network. Users can choose to setup multi-factor authentication requirements for different security levels while enjoying the Single Sign On (SSO) one-time login convenience without compromising security integrity.

RF Biometric Fingerprint Reader
ASUS R2Hv Series adopts the unique semiconductor based RF biometric fingerprint scanner. The R2Hv electronic imaging mechanism reads the fingerprint pattern from the live layer of skin that lies just beneath the skin's dry outer surface layer. Therefore, the sensor is less affected by common skin surface conditions, including dry, worn, calloused, dirty or oily skin, that can impair the ability of other sensors to acquire accurate fingerprint images

Freedom to navigator with confidence just by finger touch
ASUS R2Hv is the First NB with 7” wide screen GPS solution. Satellite GPS provides a comprehensive travel guide that the users no longer need to deal with paper maps or ask for directions! The incorporated GPS antenna with a foldable mechanism allows convenient storage when not in use. Ultimately, the R2Hv empowers users to go anywhere, do anything!

Do More with a Smaller and Lighter Design
The feature-rich R2Hv is packed with computing, multimedia and connectivity functions. Built-in
Bluetooth 2.0 EDR ( Enhanced Data Rate), WLAN 802.11 a/b/g and high-resolution webcam offer extensive high-speed connection and wire-free video communication.

Intuitive Usage Experience
The R2Hv runs on Windows® XP Tablet PC Edition with Touch Pack software and ergonomic hardware interface designs. With complete function keys laid out on both sides of the front panel, users enjoy comfortable operation to a full set of control keys, including mouse, scroll buttons, hot keys as well as on-screen keypad, all at the finger tips.

Short summary description ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium:
This short summary of the ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R2Hv-BH029C, BE, 7", 800 x 480 pixels, 1.25 GB, 1.2 GHz, Windows Vista Home Premium, 29.3 oz (830 g)

Long summary description ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium:
This is an auto-generated long summary of ASUS R2Hv-BH029C, BE Intel® Celeron® M 7" 1.25 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS R2Hv-BH029C, BE. Display diagonal: 7", Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron® M, Processor model: ULV 723. Internal memory: 1.25 GB. Front camera resolution (numeric): 1.3 MP. Card reader integrated. Weight: 29.3 oz (830 g). Operating system installed: Windows Vista Home Premium

Display
Display diagonal *
7"
Display resolution *
800 x 480 pixels
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor model *
ULV 723
Processor cores
1
Processor threads
1
Processor frequency *
1.2 GHz
Processor cache
1 MB
Processor cache type
L2
Motherboard chipset
Intel® 915GM Express
Processor front side bus
800 MHz
Bus type
FSB
Conflict-Free processor
No
FSB Parity
No
Processing Die size
107 mm²
Processor code
SLGAM
Processor codename
Penryn
Processor lithography
45 nm
Processor operating modes
64-bit
Processor package size
22 x 22 mm
Stepping
R0
Tjunction
105 °C
Thermal Design Power (TDP)
10 W
Number of Processing Die Transistors
410 M
Memory
Internal memory *
1.25 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Storage
Card reader integrated *
Yes
Compatible memory cards
SD
Audio
Number of built-in speakers
1
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
No
DC-in jack
Yes
Performance
Trusted Platform Module (TPM)
No
Security
Fingerprint reader
Yes
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Execute Disable Bit
Yes
Intel 64
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel Demand Based Switching
No
Battery
Number of battery cells
4
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
AC adapter output current
3.3 A
Weight & dimensions
Weight
29.3 oz (830 g)
Other features
Keyboard layout
ABC
Internal modem
Yes
Dimensions (WxDxH)
9.21 x 5.24 x 1.1" (234 x 133 x 28 mm)
Networking features
10/100 Mpbs LAN
Infrared data port
No
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
No
VGA (D-Sub) ports quantity
1
HDD speed
4200 RPM
Processor socket
BGA 956
ExpressCard slot
No
Docking connector
No
Type
PC
Total storage capacity
80 GB
TV-out
No
Processor ARK ID
36685
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:12:05
Uk has collected 1 expert review for ASUS R2Hv-BH029C, BE Intel® Celeron® M 17.8 cm (7") 1.25 GB Windows Vista Home Premium and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
apcmag.com
Updated:
2016-11-14 19:12:05
On paper, the ASUS R2Hv ultra-mobile PC is impressively good value. It packs a 1GHz Intel Pentium M 723 ULV chip (powerful by UMPC standards), 1.25GB of RAM, 80GB hard drive, Windows Vista Business and built-in webcam, GPS and fingerprint reader " al...
Good Lots of accessories, GPS...
Bad Poor battery life, Slow...
60%