location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG936A#ACF
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - 10G support 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 16384 entries Switching capacity: 128 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - AC Power supply included Power over Ethernet (PoE)
Guarantee: Lifetime for as long as you own the product, with next-business-day advance replacement (available in most countries);Electronic and telephone support: limited electronic and telephone support is available from HP refer to /networking/support for details on the support provided and the period during which support is available;Software releases: refer to /networking/support for details on the software releases provided and the period during which software releases are available for your product(s)
Long product name HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black :
The short editorial description of HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Switch
More>>>
Short summary description HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This short summary of the HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

HPE FlexNetwork 5130 24G PoE+ 4SFP+ (370W) EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Installed SFP+ modules quantity: 4, Console port: RJ-45. Full duplex. MAC address table: 16384 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U