location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3109 Classic 1.8" 3.14 oz (89 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3109 Classic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0028198
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 3109 Classic 1.8" 3.14 oz (89 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - 1.8" 128 x 160 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Short summary description Nokia 3109 Classic 1.8" 3.14 oz (89 g) Gray:
This short summary of the Nokia 3109 Classic 1.8" 3.14 oz (89 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3109 Classic, Bar, 1.8", 128 x 160 pixels, Bluetooth, 1020 mAh, Gray

Long summary description Nokia 3109 Classic 1.8" 3.14 oz (89 g) Gray:
This is an auto-generated long summary of Nokia 3109 Classic 1.8" 3.14 oz (89 g) Gray based on the first three specs of the first five spec groups.

Nokia 3109 Classic. Form factor: Bar. Display diagonal: 1.8", Display resolution: 128 x 160 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 400 h. Weight: 3.14 oz (89 g). Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:19:42
Uk has collected 9 expert reviews for Nokia 3109 Classic 4.57 cm (1.8") 89 g Grey and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
mobile-review.com US
Updated:
2013-11-20 17:19:35
The volume of 64-chord ring tones is far above average - your 3110 Classic wont pass unnoticed in any environment, even in subway. The vibro alert takes a back seat in this case (if you will miss a call probably only while in closed headphones), even...
0%
slashphone.com
Updated:
2013-11-20 17:19:38
Nokia today announced the new Nokia 3109 classic, a mobile phone that offers a productive feature set, long battery life and expandable memory for effective, reliable and distraction free communication. Nokia 3109 classic is expected to be available in...
0%