location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5160 Printer photo printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5160 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7091B#UUQ//DVDPACK
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:45:25
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support, plus a toll-free numberstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Photosmart D5160 Printer photo printer :
The short editorial description of HP Photosmart D5160 Printer photo printer

Print long-lasting photos in 6-ink colour, personalised CD/DVDs [p1] and fast, laser-quality documents – all from one reliable printer. Get lab-quality photos direct from memory card [p2] and digital cameras. Includes automated photo paper tray.
More>>>
HP Photosmart D5160 Printer photo printer:
The official marketing text of HP Photosmart D5160 Printer photo printer as supplied by the manufacturer

See how easy it is to print photos, personalised CD/DVDs [p1] and laser-quality documents. Produce long-lasting, lab-quality photos in 6-ink colour using HP Vivera Inks or use the included black cartridge for high speed documents. Print 10 x 15 cm photos in as fast as 26 seconds and documents at up to 31 ppm black and 24 ppm colour. Enjoy direct printing from memory cards [p2], flash drives and PictBridge-enabled cameras. Automated photo tray carries 10 x 15 cm and 13 x 18 cm paper.

Short summary description HP Photosmart D5160 Printer photo printer:
This short summary of the HP Photosmart D5160 Printer photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5160 Printer

Long summary description HP Photosmart D5160 Printer photo printer:
This is an auto-generated long summary of HP Photosmart D5160 Printer photo printer based on the first three specs of the first five spec groups.

HP Photosmart D5160 Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 08:52:33
Uk has collected 4 expert reviews for HP Photosmart D5160 Printer photo printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2015-03-04 08:52:33
Published in...
76%
pcadvisor.co.uk
Updated:
2015-03-04 08:52:33
This is the only A4 model we looked at that has memory card slots on its exterior in addition to a PictBridge connection. Plus, the HP boasts a mono LCD status panel. It cant be used for browsing thumbnails, but its still handy for conveying genera...
Bottom line The HP Photosmart D5160 is a fairly economical printer that produces good-quality results at a moderate speed. A decent effort overall, but not quite up there with the Canon. Michael Haynes Lowest online price: ££129.95...
80%
macworld.com
Updated:
2015-03-04 08:52:33
SummaryPros: Easy and convenient CD/DVD printing; very good text and color-document quality; inexpensive; fast; attractive design. Cons: Photos are oversharpened; reds look dark; control panel and included software have irksome limitations. Price as ra...
Good Easy and convenient CD/DVD printing; very good text and color-document quality; inexpensive; fast; attractive design.
Bad Photos are oversharpened; reds look dark; control panel and included software have irksome limitations.
Bottom line Whether you’re looking to produce some attractively printed CDs or DVDs, print some photos to pin on your wall, or print an occasional essay, the low-cost, versatile HP Photosmart D5160 will serve you well. Though limited in customization option...
70%