Epson logo

Epson Expression Photo XP-8700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203551
Info modified on:
11 Mar 2024, 16:16:20
Long product name Epson Expression Photo XP-8700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

A4, Micro Piezo print head, 5760 x 1440 DPI, Print, Scan, Copy, USB, WiFi, SD, 6.8 kg

Epson Expression Photo XP-8700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Multifunction, A4 photo printer

Show off your photos at home via this compact, multifunction printer with flexible mobile connections and superior 6-colour inks

The Expression Photo XP-8700 is great if you're looking for an A4 printer that can cater for both everyday printing and producing superior, glossy photographs. Making everyday tasks easy, it includes mobile printing, a large touchscreen and dual paper trays.

Compact multifunction printer

Show off your photos to their very best with this A4 multifunction printer, that's designed to complement your home with its compact and stylish design.

User-friendly and versatile

Access photos directly via the memory card slot using the large 10.9cm touchscreen. It's easy to switch between tasks with the two front-loading paper trays (A4 and photo-sized) and a rear speciality media feed for thicker media. You can print onto suitable CDs and DVDs, and it also benefits from a motorised output tray, auto power on and A4 double-sided printing.

Flexible wireless solutions

Print, scan and more, directly from your phone or tablet using the Epson Smart Panel app1. Plus, with the Epson Creaive Print app, you can print photos directly from FaceBook, create greeting cards and more.

Claria Photo HD Inks

Print professional, glossy photos with Claria Photo HD Inks. Photography enthusiasts and semi-professionals will appreciate the quality produced by its 6-colour, individual inks. Designed with longevity in mind, photos will last up to 300 years in a photo album2.

Short summary description Epson Expression Photo XP-8700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Photo XP-8700, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Photo XP-8700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Photo XP-8700. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 4800 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.