Epson logo

Epson Premium Glossy Photo Paper White Premium-gloss

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331795
Info modified on:
03 Aug 2022, 13:36:58
Long product name Epson Premium Glossy Photo Paper White Premium-gloss:

Premium Glossy Photo Paper - 10x15cm - 2x 40 Sheets

Epson Premium Glossy Photo Paper White Premium-gloss:

Complete the picture
Don't let lesser photo papers hold you back - with this Premium Glossy Photo Paper you can bring out the true beauty of your photos. From epic landscapes to treasured family moments, this superior, high-quality photo paper will provide the ideal finishing touch. It doesn't just look special, this resin coated paper also feels superior thanks to its 255gsm weight.

The best partnership
Get smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Premium Glossy Photo Paper White Premium-gloss:

Epson Premium Glossy Photo Paper, Premium-gloss, 255 g/m², White, 80 sheets, - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -..., 3.94" (100 mm)

Long summary description Epson Premium Glossy Photo Paper White Premium-gloss:

Epson Premium Glossy Photo Paper. Finish type: Premium-gloss, Media weight: 255 g/m², Product color: White. Width: 3.94" (100 mm), Height: 5.91" (150 mm). Quantity per pack: 1 pc(s), Package width: 4.33" (110 mm), Package depth: 6.3" (160 mm). Quantity per pallet: 800 pc(s), Quantity per pallet layer: 160 pc(s), Quantity per master (outer) case: 5 pc(s). Country of origin: China

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.