location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7CGH6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184622421
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
DELL 7CGH6 user manual (22.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Precision 3240 Compact Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3240 Compact Accessories Installation Guide (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Precision 3240 Compact Connecting External Displays (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10700 (16MB Cache, 2.9GHz)
  • - NVIDIA Quadro RTX 3000 (6GB)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Guarantee: 3 Years ProSpt
Long product name DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black :
The short editorial description of DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black

Intel Core i7-10700 (16MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB SSD, Intel UHD Graphics 630, NVIDIA Quadro RTX 3000 (6GB), LAN, Windows 10 Pro 64-bit
More>>>
DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black:
The official marketing text of DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black as supplied by the manufacturer

Minimal footprint. Maximum power.
The only ultra small form factor workstation with AI-based optimization, featuring NVIDIA® graphics, the latest Intel® Xeon® processors and Dell Optimizer for Precision.

Short summary description DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black:
This short summary of the DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3240, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1 TB, Windows 10 Pro

Long summary description DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black:
This is an auto-generated long summary of DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 3240. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro RTX 3000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: CFF. Product type: Workstation

Streamlined for performance
Streamlined for performance

A seamless experience: Performance-driven by a 240W adapter that pushes the latest Intel® Core™ and Xeon® 10 core processors (up to 80W).

Professional graphics: Up to NVIDIA® Quadro™ RTX 3000 graphics card (75W) and up to 64GB of memory at speeds of 2933MHz.

Smart management: Edge processing allows for industrial applications and video surveillance with AI inferencing.

Room for every project: Keep your designs local with up to Dual M.2 PCIe x4 storage (4TB).

Impossibly compact design
Impossibly compact design

Minimal footprint: At a volume of ~2.3 L, the Precision 3240 Compact is perfect for space-constrained and minimalist workspaces.

Design your space: The Precision 3240 Compact has a vast ecosystem of accessories for mounting and protection.

Powerfully small: The only Ultra Small Form Factor (USFF) workstation that can support up to seven 4K displays (at 60Hz).

Intelligence that matches yours
Intelligence that matches yours

Dell Optimizer for Precision is a built-in AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.

ExpressResponse: Launch your most used apps faster. We use built-in AI and Intel® Adaptix™ Technology to adjust performance levels where you need them most.

Intelligent Audio: Dell Optimizer’s Intelligent Audio will automatically tune your system by adjusting background noise, managing speech volume and refining overall sound experience so you can hear and be heard better wherever you work.

Your work can count on it
Your work can count on it

Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV certifications cover the most popular independent software applications.

Modernize your IT with Dell Technologies Unified Workspace

Dell Technologies Unified Workspace intelligently modernizes end user experiences for seamless productivity with proactive, predictive and automated solutions for deployment, security, management and support.

Deploy
ProDeploy in the Unified Workspace allows you to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.

Secure
Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage
Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience to customers so they can manage firmware, OS and apps from one console.

Support
ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact you when critical issues arise,so you can focus on what’s next, not what just happened.

ProSupport Plus helps you stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.

Dell SupportAssist OS Recovery: Enable a recovery environment with tools to diagnose and troubleshoot issues that may occur before your computer boots to the operating system.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700
Processor cores
8
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro RTX 3000
Discrete graphics card memory
6 GB
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
PowerShare
Yes
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
CFF
Cable lock slot
Yes
Product color *
Black
Intel® vPro™ Platform Eligibility
No
Performance
Market positioning
Business
Performance
Audio chip
Realtek ALC3246
Audio system
High Definition Audio
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office Trial
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Operating shock
110 G
Non-operating shock
160 G
Weight & dimensions
Width *
2.76" (70.2 mm)
Depth *
7.03" (178.7 mm)
Height *
7.41" (188.1 mm)
Weight *
3.77 lbs (1.71 kg)
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Input device model
KB216,MS116
Cables included
AC
Logistics data
Harmonized System (HS) code
84715000
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL Precision 3240 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro CFF Workstation Black:
Disclaimer

Actual configuration might differ from illustration