PC Specialist Fusion ULTRA AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1528
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points PC Specialist Fusion ULTRA AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 9 5900X (64MB Cache, 3.7GHz)
  • - NVIDIA GeForce RTX 3080 (10GB)
  • - 32GB DDR4-SDRAM (4 x 8) & 2000GB HDD, 500GB SSD
Long product name PC Specialist Fusion ULTRA AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black:

AMD Ryzen 9 5900X (64MB Cache, 3.7GHz), 32GB DDR4-SDRAM, 2000GB HDD, 500GB SSD, NVIDIA GeForce RTX 3080 (10GB), LAN, WLAN, Windows 10 Home 64-bit

Short summary description PC Specialist Fusion ULTRA AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black:

PC Specialist Fusion ULTRA, 3.7 GHz, AMD Ryzen™ 9, 5900X, 32 GB, 2.5 TB, Windows 10 Home

Long summary description PC Specialist Fusion ULTRA AMD Ryzen™ 9 5900X 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower Black:

PC Specialist Fusion ULTRA. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 9, Processor model: 5900X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.5 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.