location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
The Movie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skye’s Deluxe Movie Transforming Toy Car with Collectible Action Figure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6061926
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988398951 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 05:04:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TRANSFORMING TOY CAR: Spin the propeller by hand, then press the helicopter’s tail to switch to rocket mode! All of the PAW Patrol the movie toy cars have their own unique transformation, just like in the movie!
  • - EDUCATIONAL & LEARNING TOYS: PAW Patrol preschool toys and toddler toys are great gifts for kids who like pretend play with toy cars, toy figures & playsets as an alternative to dolls or a train set!
Long product name PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML :
The short editorial description of PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML

PAW Patrol, Skye’s Deluxe Movie Transforming Toy Car with Collectible Action Figure, Kids Toys for Ages 3 and up
More>>>
PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML:
The official marketing text of PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML as supplied by the manufacturer

Team up with Skye for bigger, bolder rescues with his PAW Patrol: The Movie transforming Deluxe Vehicle! Skye’s sleek city toy helicopter features silver metallic paint, authentic movie details and graphics, and an exciting transformation straight from the movie! Suited up in her all-new movie uniform, Skye (collectible action figure included) is ready to save the day in Adventure City. When trouble strikes, place Skye behind the wheel and race to the rescue! Patrol the skies and spin the propeller, then press the helicopter’s tail to activate the vehicle’s unique transformation. The legs retract and the sides expand into rocket mode for even faster rescues! Reset, transform and rescue again and again! Skye’s helicopter toy is a great gift for kids ages 3 and up and is the perfect addition to any PAW Patrol vehicles and toy figures collection. The PAW Patrol The Movie Toys Deluxe Vehicles bring the action and excitement from the big screen to life! Collect them all (toy vehicles each sold separately) and use your imagination to play out your action-packed rescue missions. For even more movie action, use your Deluxe Vehicle with the all-new PAW Patrol tower, the Ultimate City Tower (sold separately)! Save the day with Skye and her PAW Patrol: The Movie Deluxe Vehicle!

Includes: 1 Deluxe Vehicle, 1 Figure

Short summary description PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML:
This short summary of the PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML, Helicopter, 3 yr(s), Plastic, Multicolor

Long summary description PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML:
This is an auto-generated long summary of PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML based on the first three specs of the first five spec groups.

PAW Patrol PAW VHC ThemedVhcMovieSkye CB ECMX GML. Product type: Helicopter, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s), Material: Plastic, Product color: Multicolor

Features
Product type *
Helicopter
Product color *
Multicolor
Material *
Plastic
Recommended age (min) *
3 yr(s)
Recommended age (max)
9 yr(s)
Suggested gender *
Boy/Girl
Minimum number of players
1
Country of origin
Vietnam
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
9.63" (244.6 mm)
Package depth
4.13" (104.9 mm)
Packaging data
Package height
7.5" (190.5 mm)
Package weight
14.9 oz (421.8 g)
Packaging content
Toy figure(s) included
Yes
Number of toy figures
1 pc(s)
Logistics data
Master (outer) case width
19.2" (488.9 mm)
Master (outer) case length
12.5" (317.5 mm)
Master (outer) case height
8" (203.2 mm)
Master (outer) case weight
6.55 lbs (2.97 kg)
Master (outer) case volume
1114000 cm³
Master (outer) case net weight
5.6 lbs (2.54 kg)
Quantity per intermodal container (20ft)
5702 pc(s)
Quantity per intermodal container (40ft)
11404 pc(s)