location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N482TAP-4SM73M8 patch panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N482TAP-4SM73M8 Fiber TAP Cassette - Singlemode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N482TAP-4SM73M8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262615 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:39:58
The date of the most recent change of the data-sheet in Icecat's system
Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N482TAP-4SM73M8 patch panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Passive OM4 multimode fiber TAP with 40/100 Gb MPO to MPO ports
  • - 70/30 split ratio allows real-time traffic analysis while preserving primary link performance
  • - Fiber TAP cassette is optimized for parallel optics and Base-8 connectivity
  • - Compatible with N482-00U, N482-01U, N482-02U and N482-04U panels
Guarantee: Lifetime limited
Long product name Tripp Lite N482TAP-4SM73M8 patch panel :
The short editorial description of Tripp Lite N482TAP-4SM73M8 patch panel

Fiber TAP Cassette - Singlemode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split
More>>>
Tripp Lite N482TAP-4SM73M8 patch panel:
The official marketing text of Tripp Lite N482TAP-4SM73M8 patch panel as supplied by the manufacturer

Fiber Optic TAP Cassette Helps You Monitor and Analyze Network Data
This N482TAP-4SM73M8 singlemode TAP (traffic access point) cassette is a passive device added to a fiber optic network to enable real-time monitoring. Its optical splitter divides the optical signal into two outputs, one for the downstream device and one for monitoring, without introducing latency or creating a single point of failure.

Creates a 70/30 Split Ratio for User Traffic and Signal Monitoring
Network monitoring is used to gather data to analyze performance issues, optimize network traffic and uncover security threats in your data center, telecom carrier network or R&D facility. This TAP cassette directs 30 percent of the light to a nearby monitoring device. The remaining 70 percent is transmitted as usual throughout the network without affecting performance.

Compatible with Singlemode Cabling
This passive TAP cassette supports 40/100 Gb internally using singlemode fiber optic cable, enabling you to perform monitoring and data analysis without causing delays or affecting network performance. It is compatible with recommended cables, including the N390-Series, for connecting to switches, routers and monitoring equipment.

Easy to Install with Compatible Enclosures
The singlemode N482TAP-4SM73M8 works with N482-00U (fits one cassette), N482-01U (fits five cassettes), N482-02U (14 cassettes) and N482-04U (28 cassettes) chassis. The futureproof-friendly modular design allows you to remove the cassette without replacing the panel or removing other cassettes. The TAP cassette also complies with IEEE 802.3ae (10 Gb) and ANSI T11.2 (Fibre Channel) requirements. A 0.20 dB maximum insertion loss falls under IEEE 802.3ae maximum channel loss spec of <25 dB.

Factory-Terminated Ports Help Reduce Installation Time
The OM4-rated cassette has 12 QSFP 8-fiber MTP/MPO ports that allow fast, easy connection of cables. The durable plastic cassette comes with dust caps to protect unused ports.

Short summary description Tripp Lite N482TAP-4SM73M8 patch panel:
This short summary of the Tripp Lite N482TAP-4SM73M8 patch panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N482TAP-4SM73M8, IEEE 802.3ae, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, MTP/MPO, Black, Tripp Lite N482-00U, Tripp Lite N482-01U, Tripp Lite N482-02U, Tripp Lite N482-04U, -20 - 60 °C

Long summary description Tripp Lite N482TAP-4SM73M8 patch panel:
This is an auto-generated long summary of Tripp Lite N482TAP-4SM73M8 patch panel based on the first three specs of the first five spec groups.

Tripp Lite N482TAP-4SM73M8. Networking standards: IEEE 802.3ae, Ethernet interface type: 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, Fiber optic connector: MTP/MPO. Product color: Black, Compatible products: Tripp Lite N482-00U, Tripp Lite N482-01U, Tripp Lite N482-02U, Tripp Lite N482-04U. Package width: 7.5" (190.5 mm), Package depth: 4.8" (121.9 mm), Package height: 2" (50.8 mm). Country of origin: China, Master (outer) case width: 15.4" (391.2 mm), Master (outer) case length: 12.8" (325.1 mm)

Network
Networking standards
IEEE 802.3ae
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
MTP/MPO
Fiber ports quantity
12
Design
Product color
Black
Compatible products
Tripp Lite N482-00U, Tripp Lite N482-01U, Tripp Lite N482-02U, Tripp Lite N482-04U
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage temperature (T-T)
-20 - 60 °C
Technical details
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Packaging data
Package width
7.5" (190.5 mm)
Package depth
4.8" (121.9 mm)
Package height
2" (50.8 mm)
Package weight
8.11 oz (230 g)
Logistics data
Country of origin
China
Master (outer) case width
15.4" (391.2 mm)
Master (outer) case length
12.8" (325.1 mm)
Master (outer) case height
12.8" (325.1 mm)
Master (outer) case weight
13.5 lbs (6.11 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262612
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)