location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7067475
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7067475 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783357179
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic 0U/1U Black
  • - 12 AC outlet(s) C13 coupler
  • - 3680 W
Long product name DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black :
The short editorial description of DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black

Rack PDU, Basic, 1U, 16A, 208/230V, (12)C13
More>>>
DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
The official marketing text of DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black as supplied by the manufacturer

The 1U Basic Rack Power Distribution Unit from APC allows users to distribute power outlets to rack-mount equipment.

Short summary description DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
This short summary of the DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A7067475, Basic, 0U/1U, Horizontal/Vertical, Black, 12 AC outlet(s), C13 coupler

Long summary description DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
This is an auto-generated long summary of DELL A7067475 power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black based on the first three specs of the first five spec groups.

DELL A7067475. PDU types: Basic, Rack capacity: 0U/1U, Mounting: Horizontal/Vertical. AC outlets quantity: 12 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Cable length: 98.4" (2.5 m), Certification: cUL Listed,CE,CSA,GOST,Queensland Australia,UL 60950,UL Listed,VDE. Load capacity: 3680 VA, Maximum input current per phase: 16 A, Maximum power: 3680 W. Dimensions (WxDxH): 17.6 x 2.25 x 1.75" (447 x 57.2 x 44.5 mm), Weight: 4.52 lbs (2.05 kg)

Design
PDU types *
Basic
Rack capacity *
0U/1U
Mounting
Horizontal/Vertical
Product color
Black
Ports & interfaces
AC outlets quantity *
12 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
C13 coupler
Input connection type
IEC-320 C20
Output connections
(12) IEC 320 C13
Features
Cable length
98.4" (2.5 m)
Certification
cUL Listed,CE,CSA,GOST,Queensland Australia,UL 60950,UL Listed,VDE
Power
Load capacity
3680 VA
Power
Maximum input current per phase
16 A
Maximum power
3680 W
Weight & dimensions
Dimensions (WxDxH)
17.6 x 2.25 x 1.75" (447 x 57.2 x 44.5 mm)
Weight
4.52 lbs (2.05 kg)
Packaging data
Package dimensions (WxDxH)
18.3 x 9.02 x 2.76" (464 x 229 x 70 mm)
Package weight
8.02 lbs (3.64 kg)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)