location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 300 navigator LCD 5.11 oz (145 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00455-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin nüvi 300 navigator LCD 5.11 oz (145 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nüvi 300 navigator LCD 5.11 oz (145 g) :
The short editorial description of Garmin nüvi 300 navigator LCD 5.11 oz (145 g)

nüvi 300
More>>>
Short summary description Garmin nüvi 300 navigator LCD 5.11 oz (145 g):
This short summary of the Garmin nüvi 300 navigator LCD 5.11 oz (145 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi 300, 320 x 240 pixels, LCD, Lithium-Ion (Li-Ion), 8 h, 5.11 oz (145 g), 3.86" (98 mm)

Long summary description Garmin nüvi 300 navigator LCD 5.11 oz (145 g):
This is an auto-generated long summary of Garmin nüvi 300 navigator LCD 5.11 oz (145 g) based on the first three specs of the first five spec groups.

Garmin nüvi 300. Display resolution: 320 x 240 pixels, Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 8 h. Weight: 5.11 oz (145 g), Width: 3.86" (98 mm), Depth: 0.866" (22 mm). GPS receiver: SiRF StarIII

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:02:16
Uk has collected 5 expert reviews for Garmin nüvi 300 navigator LCD 145 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 14:42:57
If you are after a compact and simple GPS system, then the nuvi 300 should fit the bill. Overall, a solid navigational experience on the whole is enough to cover for some small deficiencies.
Good Compact and lightweight, Easy to use interface, Touch screen operation, Solid navigational experience overall...
Bad Window mount, Address searching order, No external volume controls The Final Word If you are after a compact and simple GPS system, then the nuvi 300 should fit the bill. Overall, a solid navigational experience on the whole is enough to cover for some...
Bottom line If you are after a compact and simple GPS system, then the nuvi 300 should fit the bill. Overall, a solid navigational experience on the whole is enough to cover for some small deficiencies.
70%
sciuridae.co.uk
Updated:
2011-07-31 06:02:07
Look out Tomtom, the new range of Garmin in-car GPS satellite navigation devices are here, and theyre looking good! The Garmin Nuvi 300 is aimed at the traveller who wants a sat nav for the UK & Ireland , with full Post Code search, 3d maps, voice gu...
0%
LordPercy.com
Updated:
2011-07-31 06:02:11
Theres a new SatNav system in town and hes slimmer and sexier than those who went before, plus hes packing the latest GPS chipset for improved accuracy. We spend a week with the Nuvi 300 Garmins latest offering.
0%
yournav.com
Updated:
2011-07-31 06:02:16
The first thing you notice when you unpack the Nüvi are its small dimensions. Its comparable to a deck of playing cards. The device is also very light and and has a nice design. In other words: a real gadget. Also in the box theres a good-looking im...
0%