location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Secure ADSL Router (Annex A) wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure ADSL Router (Annex A)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR440S-XX
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis Secure ADSL Router (Annex A) wired router
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ADSL
  • - DHCP client DHCP server
  • - 3DES, DES, SSH
Long product name Allied Telesis Secure ADSL Router (Annex A) wired router :
The short editorial description of Allied Telesis Secure ADSL Router (Annex A) wired router

10/100T x 5 ports ADSL annex A router, 1x PIC slot, 1x Async console / modem port
More>>>
Allied Telesis Secure ADSL Router (Annex A) wired router:
The official marketing text of Allied Telesis Secure ADSL Router (Annex A) wired router as supplied by the manufacturer

ADSL Business Class Routing Solution
The AT-AR440S is a competitively priced, business-class, secure ADSL router.This desktop, broadband router allows businesses to take advantage of cost effective DSL connections
without compromising on bandwidth, throughput, features, or security.

The AT-AR440S has been designed with the needs of the branch office or small to medium
business in mind and comes with dying gasp and the WAN back-up features businesses expect.

The AT-AR440S comes with, or has as optional extras, all the software features necessary for a
product of this type, such as:

- An extensive VPN capability.
- Comprehensive ADSL support.
- An extensive QoS suite.
- Multiple routing protocols.
- A comprehensive configuration and management suite.

Extensive VPN Capability
The AT-AR440S provides extensive IPsec based VPN capability, allowing the inter-connection of
branch offices, remote tele-workers, and other users who require secure access to a corporate
network.This capability provides a cost effective alternative to long-distance dial-in, leased line or
frame-relay connections.The AT-AR440S comes complete with integrated hardware acceleration
to maximise encryption and throughput during secure communication.The product is compatible
with industry standard IPsec VPN clients.

Two new GUI wizards for site-to-site and remote access VPNs (available in AlliedWare 2.9.1) make VPN configuration a snap.

Security
In addition to hardware-based encryption, the AT-AR440S comes with other security features,
such as traffic filtering with event logging. Traffic filtering uses the source and destination addresses, port, protocol and TCP packet types to provide control over traffic that passes
through the AT-AR440S.The AT-AR440S’ Stateful Inspection firewall provides an increased
level of security and HTTP and SMTP proxies provide improved control over web and mail
communication.

Short summary description Allied Telesis Secure ADSL Router (Annex A) wired router:
This short summary of the Allied Telesis Secure ADSL Router (Annex A) wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Secure ADSL Router (Annex A), 8 Mbit/s, 0.832 Mbit/s, 8 Mbit/s, Annex A G992.1 G.DMT, CLI, SNMP, 3DES, DES, SSH

Long summary description Allied Telesis Secure ADSL Router (Annex A) wired router:
This is an auto-generated long summary of Allied Telesis Secure ADSL Router (Annex A) wired router based on the first three specs of the first five spec groups.

Allied Telesis Secure ADSL Router (Annex A). Data transfer rate: 8 Mbit/s. Upstream data rate: 0.832 Mbit/s, Downstream data rate: 8 Mbit/s, DSL specification: Annex A G992.1 G.DMT. Management protocols: CLI, SNMP. Security algorithms: 3DES, DES, SSH, Authentication method: RADIUS, TACACS, MD5, PAP, CHAP, VPN support: L2TP NAT-T. Processor frequency: 300 MHz, Flash memory: 16 MB, Internal memory: 64 MB

Network
Data transfer rate
8 Mbit/s
Supports ISDN connection
No
DSL features
ADSL
Yes
Upstream data rate
0.832 Mbit/s
Downstream data rate
8 Mbit/s
DSL specification
Annex A G992.1 G.DMT
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
1x ADSL 5x 10/100BASE-T 1x PIC
Protocols
Management protocols
CLI, SNMP
DHCP client *
Yes
DHCP server *
Yes
Security
Security algorithms *
3DES, DES, SSH
Authentication method
RADIUS, TACACS, MD5, PAP, CHAP
IP address filtering
Yes
VPN support
L2TP NAT-T
Features
Built-in processor
Yes
Processor frequency
300 MHz
Flash memory
16 MB
Internal memory
64 MB
Certification
UL TUV UL60950 EN60950 EN55022 class A EN55024 FCC class A VCCI class A AS/NZS CISPR22 class A CE
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Weight
4.32 lbs (1.96 kg)
Other features
Power requirements
100-240V@50-60Hz
Maximum data transfer rate
0.008 Gbit/s
Dimensions (WxDxH)
13.2 x 7.09 x 1.73" (335 x 180 x 44 mm)
Connectivity technology
Wired
Power supply type
AC