location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR442S-XX
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ADSL
  • - Web-based management
  • - 3DES, DES, MD5
Long product name Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router :
The short editorial description of Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router

5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port
More>>>
Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router:
The official marketing text of Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router as supplied by the manufacturer

The AR442S is a competitively priced, business class, secure SHDSL router. This desktop broadband router allows businesses to take advantage of high-performance symmetric DSL services without compromising on bandwidth, throughput or security.

Short summary description Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router:
This short summary of the Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port, 10 Mbit/s, 4.6 Mbit/s, 4.6 Mbit/s, SNMP, CLI, 3DES, DES, MD5, 300 MHz

Long summary description Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router:
This is an auto-generated long summary of Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port wired router based on the first three specs of the first five spec groups.

Allied Telesis 5-port 10/100T SHDSL Router, 1x PIC slot, 1x Async console/modem port. Data transfer rate: 10 Mbit/s. Upstream data rate: 4.6 Mbit/s, Downstream data rate: 4.6 Mbit/s. Management protocols: SNMP, CLI. Security algorithms: 3DES, DES, MD5. Processor frequency: 300 MHz, Flash memory: 16 MB, Internal memory: 128 MB

Network
Data transfer rate
10 Mbit/s
Supports ISDN connection
Yes
DSL features
ADSL
Yes
Upstream data rate
4.6 Mbit/s
Downstream data rate
4.6 Mbit/s
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
1x SHDSL 1x PIC
Ethernet LAN (RJ-45) ports *
5
Protocols
Management protocols
SNMP, CLI
Security
Security algorithms *
3DES, DES, MD5
Features
Built-in processor
Yes
Processor frequency
300 MHz
Flash memory
16 MB
Features
Internal memory
128 MB
Mean time between failures (MTBF)
120000 h
Certification
UL, TUV, UL60950, EN60950, EN55022 A, EN55024, FCC A, VCCI A, AS/NZS CISPR22 A, CE
Design
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Weight
11.6 oz (330 g)
Other features
Power requirements
100-240V@50-60 Hz
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
14 x 7.87 x 1.77" (355 x 200 x 45 mm)
Networking features
Ethernet/Fast Ethernet
Connectivity technology
Wired
Power supply type
AC