Allied Telesis logo

Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
20877
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter network media converter 100 Mbit/s:

Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter

Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter network media converter 100 Mbit/s:

Our media converters allow you to connect disparate cable types in your network. Media conversion offers you the ability to:
- Extend network distances by adding fiber only where it is needed.
- Add new devices without replacing costly cable.
- Keep pace with changing technology.
- Integrate high-bandwidth devices into the network.

Short summary description Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter network media converter 100 Mbit/s:

Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter, 100 Mbit/s, 100Base-TX UTP & 100Base-FX F, 78740.2" (2000 m), IEEE 802.3u, IEEE 802.1Q, 6 W, 0 - 40 °C

Long summary description Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter network media converter 100 Mbit/s:

Allied Telesis Fast Ethernet 100BASE-TX to 100BASE-FX (ST) MMF (2km), Stand-Alone Media Converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100Base-TX UTP & 100Base-FX F. Maximum transfer distance: 78740.2" (2000 m). Compliance industry standards: IEEE 802.3u, IEEE 802.1Q. Power consumption (typical): 6 W. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.