location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R2000 Plus Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex R2000 Plus Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0Q46C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192051337 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:44:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 18 Months Maintenance and Support coverage: 6 months limited hardware warranty; 12 months HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex R2000 Plus Printer large format printer :
The short editorial description of HP Latex R2000 Plus Printer large format printer

Latex R2000 Plus Printer
More>>>
HP Latex R2000 Plus Printer large format printer:
The official marketing text of HP Latex R2000 Plus Printer large format printer as supplied by the manufacturer

Achieve amazing colours on rigid and flexible with vibrant HP Latex gamut. Expand your portfolio with the glossiest white.[1] Get ahead of regulatory changes with water-based inks and odorless prints.[3] Maximise uptime with smart service tools.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Latex R2000 Plus Printer large format printer:
This short summary of the HP Latex R2000 Plus Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex R2000 Plus Printer, 3527.4 lbs (1600 kg), 62992.1" (1600000 mm), 6172.9 lbs (2800 kg)

Long summary description HP Latex R2000 Plus Printer large format printer:
This is an auto-generated long summary of HP Latex R2000 Plus Printer large format printer based on the first three specs of the first five spec groups.

HP Latex R2000 Plus Printer. Weight: 3527.4 lbs (1600 kg). Package depth: 62992.1" (1600000 mm), Package weight: 6172.9 lbs (2800 kg)

Achieve amazing colours and media look and feel

Help increase profitability with higher value rigid and flexible applications with vibrant HP Latex gamut.
Gain versatility with HP Latex Ink—from indoor/outdoor signage to thermoforming and high-quality decoration.
Win more jobs with UL ECOLOGO® Certified, water-based HP Latex Inks that produce odorless prints.[3]

Expand your offering with the glossiest white[1]

Expand your portfolio into a wide range of applications with glossiest white that resists yellowing.[1]
No waste between white jobs[4] with removable HP Thermal Inkjet printheads stored in offline rotating chamber.
You’re always ready to print white—automatic recirculation and printhead cleaning eliminate manual purging.

Increase your productivity with smart printing

Meet production peaks—get high-speed quality up to 28 outdoor boards/hr[5] with belt system, smart vacuum.
Drive high productivity with multi-board printing, assisted loading, and advanced queuing.
Maximise uptime with automatic maintenance and smart service tools for fast diagnosis and issue resolution.
Maintain control of your production and costs with the help of HP PrintOS software tools.

Weight & dimensions
Weight
3527.4 lbs (1600 kg)
Packaging data
Package depth
62992.1" (1600000 mm)
Package weight
6172.9 lbs (2800 kg)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex R2000 Plus Printer large format printer:
Disclaimer

[1] Glossiest white based on internal HP testing in January, 2018 compared to the HP Scitex FB750/FB550 Printer using UV-curable ink technology. White ink measured for the level of gloss at 60 degrees on a rigid material (acrylic). Tested using Glossmeter BYK micro-TRI-gloss (20°, 60°, 85°), compatible with ISO 2813 and ASTM D523 relative to glossiness measure. High opacity and resists yellowing over time based on internal HP WeatherOmeter testing October, 2017 with 1 dot-per-pixel HP Latex Overcoat, on a range of rigid and flexible unlaminated substrates. Yellowing based on L* and B* of white underflood samples.
[2] Most vibrant colours based on internal HP testing, January 2018 compared to leading competitive printers under $350,000 USD. Tested in High Quality print mode on rigid (white acrylic 12-pass, 6-colour, 120%). Internal HP testing with HP GamutViewer, Alpha Shapes=50000.
[3] HP Latex Inks are UL ECOLOGO® Certified. UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see http://www.ul.com/EL). There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[4] When HP 886 White Latex Printheads are placed in the storage cassettes, no white ink is used for servicing when printheads are not in use.
[5] Outdoor mode 3-pass, 70%. On 1.2 x 2.4 m boards.

Technical specification disclaimers
Print speed may vary due to the adaptive printing mechanism to avoid image quality defects.
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.