location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE170Q AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE170Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE170Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002632 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE170Q AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects a transmitter and receiver via Cat 5e cable
  • - Long distance transmission - up to 1920 x 1200@150m; 1280 x 1024@300m
  • - Supports one local and one remote VGA display
  • - Long distance transmissions – up to 300 m
  • - Deskew™ – automatically synchronizes the time delay of RGB signals to compensate for distance
  • - Adjustable Gain Control – signal strength can be manually adjusted via video gain or video compensation tuners
  • - Audio supported (mono)
  • - Built-in ESD protection
  • - Rack-mountable
Long product name ATEN VE170Q AV extender AV transmitter & receiver Black :
The short editorial description of ATEN VE170Q AV extender AV transmitter & receiver Black

VGA / Audio Cat 5 Extender (1280 x 1024@300m)
More>>>
ATEN VE170Q AV extender AV transmitter & receiver Black:
The official marketing text of ATEN VE170Q AV extender AV transmitter & receiver Black as supplied by the manufacturer

The VE170Q package consists of a transmitter (VE170T) and receiver (VE170RQ), which includes ATEN’s patented Deskew™ technology that supports resolutions up to 1280 x 1024 @ 300 m, and features manual synchronization of the RGB signals and correction of color phase and timing errors that occur over long distances.

The VE170Q VGA / Audio Cat 5 Extenders provides a flexible solution which is ideal for any professional A/V installation that requires multimedia content to be delivered over a long distance.

Short summary description ATEN VE170Q AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE170Q AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE170Q, AV transmitter & receiver, 11811" (300 m), Black

Long summary description ATEN VE170Q AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE170Q AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE170Q. Type: AV transmitter & receiver, Cable types supported: Cat5e, Maximum transfer distance: 11811" (300 m)

Features
Type *
AV transmitter & receiver
Cable types supported
Cat5e
Maximum transfer distance
11811" (300 m)
LED indicators
Yes
Product color
Black
Ports & interfaces
RJ-45 input ports
1
Ports & interfaces
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Article code product Stock Price from
ATEN AT-VE022 ATEN AT-VE022
(show image)
VE022 AT-VE022 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE150A AV extender AV transmitter & receiver Black ATEN VE150A AV extender AV transmitter & receiver Black
(show image)
VE150A VE150A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170 AV extender ATEN VE170 AV extender
(show image)
VE170 VE170 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE200 AV extender Black ATEN VE200 AV extender Black
(show image)
VE200 VE200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)