location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO OHPen permanent marker Red 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OHPen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
842/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381115292 show
Category:
Pens used to make a permanent mark on surfaces, such as CDs and DVDs.
Permanent Markers Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 15:58:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name STABILO OHPen permanent marker Red 1 pc(s) :
The short editorial description of STABILO OHPen permanent marker Red 1 pc(s)

OHPen universal permanent, Red, Fine, 0.7mm
More>>>
STABILO OHPen permanent marker Red 1 pc(s):
The official marketing text of STABILO OHPen permanent marker Red 1 pc(s) as supplied by the manufacturer

A CLOSER LOOK PROVES ITS A PRESENTATION GENIUS.
The target group
-Anyone who wants to talk about their ideas in front of an audience.

The pen
-Writes on almost all smooth surfaces.
-Black shaft indicates permanent ink.
-Grey shaft indicates water-soluble ink.
-Cap-off time of up to 3 days.
-Non-slip grip zone and practical clip.
-Available in 8 colors, including 4 refillable permanent colors.
-Ventilated cap.
-Available in 3 line-widths Medium, Fine, Superfine.

The advantages
-Comparisons prove: black STABILO ink looks stronger, even on weak projections.
-Different line-widths allow for a variety of uses from fine writing to clear marking.
-Professional users have praised STABILOs quality workmanship, ink and writing comfort.

Short summary description STABILO OHPen permanent marker Red 1 pc(s):
This short summary of the STABILO OHPen permanent marker Red 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO OHPen, Red, Black, Red, Plastic, Fine, 0.0276" (0.7 mm), Germany

Long summary description STABILO OHPen permanent marker Red 1 pc(s):
This is an auto-generated long summary of STABILO OHPen permanent marker Red 1 pc(s) based on the first three specs of the first five spec groups.

STABILO OHPen. Writing colors: Red, Product color: Black, Red, Housing material: Plastic. Package width: 2.8" (71 mm), Package depth: 5.91" (150 mm), Package height: 0.984" (25 mm)