location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.8m SATA III
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT15008A1C6
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA III 31.5" (0.8 m)
  • - Straight
  • - Top
  • - Yellow
Long product name Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow :
The short editorial description of Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow

Sata III Male 90° to Sata III Male, 6GB, 0.80m, Yellow
More>>>
Short summary description Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow:
This short summary of the Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 0.8m SATA III, 31.5" (0.8 m), SATA III, Male/Male, Yellow, Straight, Top

Long summary description Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow:
This is an auto-generated long summary of Microconnect 0.8m SATA III SATA cable 31.5" (0.8 m) Yellow based on the first three specs of the first five spec groups.

Microconnect 0.8m SATA III. Cable length: 31.5" (0.8 m), Cable type: SATA III, Connector gender: Male/Male

Brand Image Article code product Stock Price from
Microconnect

Microconnect SATA - SATA, 0.3m SATA cable 11.8" (0.3 m) Black, Pink
(show image)
SAT15003A1C SATA - SATA, 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SAT15005A1 SATA cable 19.7" (0.5 m) SATA 7-pin Pink
(show image)
SAT15005A1 SAT15005A1 0.00
(excl. VAT)
0 (incl. VAT)