location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flip 3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH75WMAWLGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978318444 show
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 15:31:07
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH75WMAWLGCXEN user manual (16.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Advanced touchscreen technology
  • - Intuitive and natural drawing
  • - Antimicrobial Coating
Guarantee: 3 year
Long product name Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black :
The short editorial description of Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black

75", 4K UHD (3840 x 2160), VA, IR Touch, 350 nits, 8 ms, HDMI, DP, USB, RJ45, WiFi, Bluetooth, 1721.0 x 1019.3 x 75.2 mm
More>>>
Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black:
The official marketing text of Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black as supplied by the manufacturer

Imagine a new era of learning
Samsung Flip 3 transforms the classroom through interactive learning experiences, giving educators the resources needed to create effective and modern lessons. With more software and connectivity options, and intuitive interaction features, Flip 3 creates engaging learning environments.

Unlock creativity with immersive touch technology
Advanced touchscreen technology

Ideate and create with interactive touchscreen technology. Sketch out ideas with swift drawing speed at just 34ms of latency, or paint with real-world accuracy with 2,048 points of thickness built directly into the display.

Create and solve without limits
Intuitive and natural drawing

Interactions are intuitively built for problem solving and creating. Use any object near you to bring your ideas to life. Flip 3 distinguishes between inputs from thin or thick objects to simulate on-screen writing and highlighting. Or simply erase content with your finger or palm.

Keep the screen clean
Antimicrobial coating

Thanks to an antimicrobial coating, Samsung Flip 3 inhibits microbial growth to help protect against certain bacteria. This enables teachers and students to stay focused on what’s on the screen with peace of mind.
* To perform its antibacterial function, this product has been treated with the biocidal substance Zinc Pyrithione.* Antibacterial property does not completely protect users against bacteria and provides no protection against viruses including Covid-19.* Antimicrobial Coating is on surface of screen only and the effect may vary depending on conditions of use.* Antibacterial certification: UL2282 which is granted when the antibacterial effectiveness is more than 99%. (Test method(JIS Z 2801): after inoculation of 0.4cc of liquid with bacteria(Escherichia coli and Staphylococcus aureus) on specimen(5cm x 5cm), a sterilized film(4cm x 4cm) is adhered and left in a thermo-hygrostat with a relative humidity of 90% or more at 35°C for 24 hours, and then the efficiency of killing of the bacteria is measured / Test agency: FITI Test Research Institute)

Minimize accidents and risks
Shatterproof protection

Samsung understands that accidents happen. To protect students and educators, the Flip 3 screen is wrapped in a proprietary shatterproof film, ensuring the screen stays intact in the event of a break

Centralize lesson plans and school notifications
Open Pluggable Specification support

Use preferred third-party education solutions and connect to school information systems with the built-in OPS (Open Pluggable Specification) slot. Flip 3 is a centralised source for classroom learning and school-wide notifications such as principal announcements, weather alerts and fire drills.

Explore trusted educational solutions
Embedded learning resources

Samsung partnered closely with Boxlight, a leading US education solution provider, to deliver fully optimised and innovative education software* directly to Flip 3. Now, educators can access Boxlight’s extensive catalogue of versatile learning content for hassle-free lesson planning.

Access everything you need from any source
Boundless and versatile accessibility

Flip 3 features multiple connectivity options, including USB, HDMI,DPand OPS, as well as wireless screen sharing, to ensure educators can easiy connect any device to access their content. With web browser support,educators can also source online educationalmaterialdirectly through Flip 3.

Faster operation for seamless interactions
Powerful hardware

Power faster device interactions with less load time with 20% more memory (RAM). Or download and save more interactive content while enjoying consistent, reliable performance thanks to two times more storage capacity.

Short summary description Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black:
This short summary of the Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WM75A, 75", 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, VA, 16:9

Long summary description Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black:
This is an auto-generated long summary of Samsung WM75A interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black based on the first three specs of the first five spec groups.

Samsung WM75A. Display diagonal: 75", Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. User memory: 16 GB. Product color: Black, Panel mounting interface: 400 x 400 mm, Certification: Class A FCC (USA) Part 15, Subpart B ? KCC/EK (Korea) Tuner : KN32 / KN35 ? Tunerless : KN32 /.... Operating hours (hours/days): 16/7. Power consumption (typical): 275 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V

Brand Image Article code product Stock Price from
Samsung WA86D interactive whiteboard 86" 3840 x 2160 pixels Touchscreen Gray Samsung WA86D interactive whiteboard 86" 3840 x 2160 pixels Touchscreen Gray
(show image)
LH86WADWLGCXEN WA86D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA75D interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Gray Samsung WA75D interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Gray
(show image)
LH75WADWLGCXEN WA75D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA65D interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Gray Samsung WA65D interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Gray
(show image)
LH65WADWLGCXEN WA65D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA86C interactive whiteboard 86" 3840 x 2160 pixels Touchscreen Black Samsung WA86C interactive whiteboard 86" 3840 x 2160 pixels Touchscreen Black
(show image)
LH86WACWLGCXEN WA86C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA65C interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Black Samsung WA65C interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Black
(show image)
LH65WACWLGCXEN WA65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA75C interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black Samsung WA75C interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Black
(show image)
LH75WACWLGCXEN WA75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WM75B interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Gray, White Samsung WM75B interactive whiteboard 75" 3840 x 2160 pixels Touchscreen Gray, White
(show image)
LH75WMBWLGCXEN WM75B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WM85B interactive whiteboard 85" 3840 x 2160 pixels Touchscreen Gray, White Samsung WM85B interactive whiteboard 85" 3840 x 2160 pixels Touchscreen Gray, White
(show image)
LH85WMBWLGCXEN WM85B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WM65B interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Gray, White Samsung WM65B interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Gray, White
(show image)
LH65WMBWBGCXEN WM65B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WM55B interactive whiteboard 55" 3840 x 2160 pixels Touchscreen Gray, White Samsung WM55B interactive whiteboard 55" 3840 x 2160 pixels Touchscreen Gray, White
(show image)
LH55WMBWBGCXEN WM55B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)