location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-eb0007TX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30J70PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697285257 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1080 IPS Touch, NVIDIA GeForce GTX 1650 Ti
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver :
The short editorial description of HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Intel Core i7-1165G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1080 IPS Touch, NVIDIA GeForce GTX 1650 Ti, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
The official marketing text of HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver as supplied by the manufacturer

Power to keep you in the zone
The HP ENVY 14 Laptop combines the power of 11th Gen Intel® Core™ processor and a new sleek design to give you a creative studio that can follow you anywhere. See it all with an immersive display with incredible, true-to-life colors. And make sure people only see what you want them to with unhackable camera and microphone privacy key.

Short summary description HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This short summary of the HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 14-eb0007TX, Intel® Core™ i7, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This is an auto-generated long summary of HP ENVY 14-eb0007TX Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1650 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP ENVY 14-eb0007TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Design
Color name
Natural silver aluminum
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
Native aspect ratio
16:10
Display glass type
Edge to Edge Glass
Display brightness
400 cd/m²
Display diagonal (metric)
14" (35.6 cm)
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce GTX 1650 Ti Max-Q
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Network
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
Intel SoC
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
63.3 Wh
Battery life (max)
13.25 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
8.71 oz (247 g)
Power
AC adapter power
135 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.3" (313.1 mm)
Depth
8.82" (224 mm)
Height
0.705" (17.9 mm)
Weight *
3.28 lbs (1.49 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
19" (483 mm)
Package height
12" (305 mm)