location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S3222DGM computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3222DGM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3222DGM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116395911 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S3222DGM computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 31.5" LCD VA
  • - Wide Quad HD 2560 x 1440 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
More>>>
Short summary description DELL S3222DGM computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD LCD Black:
This short summary of the DELL S3222DGM computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S3222DGM, 31.5", 2560 x 1440 pixels, Wide Quad HD, LCD, 1 ms, Black

Long summary description DELL S3222DGM computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD LCD Black:
This is an auto-generated long summary of DELL S3222DGM computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD LCD Black based on the first three specs of the first five spec groups.

DELL S3222DGM. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
31.5"
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
1 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080p, 1440p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
8 ms
Pixel pitch
0.0107 x 0.0107" (0.272 x 0.272 mm)
Pixel density
93 ppi
Horizontal scan range
30 - 250 kHz
Vertical scan range
48 - 165 Hz
Viewable size, horizontal
27.4" (69.7 cm)
Viewable size, vertical
15.4" (39.2 cm)
Viewable size diagonal
31.5" (80 cm)
Display diagonal (metric)
31.5" (80 cm)
Color depth
8 bit
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Front bezel color
Black
Detachable stand
Yes
Feet color
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
50 W
Power consumption (off)
0.25 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
591357
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Weight & dimensions
Width (with stand)
27.9" (708.8 mm)
Depth (with stand)
9.35" (237.6 mm)
Height (with stand)
21.9" (556 mm)
Weight (with stand)
21.4 lbs (9.71 kg)
Width (without stand)
27.9" (708.8 mm)
Depth (without stand)
3.24" (82.4 mm)
Height (without stand)
16.7" (424.2 mm)
Weight (without stand)
16.4 lbs (7.44 kg)
Bezel width (side)
0.312" (7.92 mm)
Bezel width (top)
0.309" (7.85 mm)
Bezel width (bottom)
0.949" (2.41 cm)
Packaging data
Package width
20.7" (525 mm)
Package depth
37" (939.8 mm)
Package height
7.87" (199.9 mm)
Package weight
32 lbs (14.5 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
HDMI cable length
70.9" (1.8 m)
Sustainability
Doesn't contain
PVC/BFR
Other features
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Country Distributor
México 1 distributor(s)