location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27 Monitor E2722HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-E2722HS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184567708 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:07:07
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2722HS User’s Guide (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2722HS Monitor Teardown Instructions (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2722HS Dell Display Manager User’s Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2722HS Quick Start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2722HS Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-E2722HS user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Full HD 1920 x 1080 LED IPS
  • - 8ms, 16:9, 300cd/m², 1000:1
  • - VGA, HDMI, DisplayPort
Guarantee: 3 Years Advance Exchange Service
Long product name DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black

68.6cm (27") Full HD 1920 x 1080 LED IPS, 16:9, 300cd/m², 16.7M, 8ms, 178°/178°, 1000:1
More>>>
DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

27-inch Full HD monitor with a wide viewing angle. Featuring height adjustability, built-in speakers and HDMI connectivity at an accessible price.

Short summary description DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2722HS, 27", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL E Series E2722HS. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

The essentials you need to be more productive
The essentials you need to be more productive

Wide viewing angle: See your work in superb FHD clarity. IPS technology delivers consistent color and picture quality across a wide 178°/178° viewing angle.

Easy on the eyes: This monitor has a flicker-free screen with ComfortView, a software feature that reduces harmful blue light emissions. It’s designed to optimize eye comfort even over an extended period of time.

Form meets function

Ergonomic adjustments: Tilt your screen and adjust the height of the monitor for all-day comfort.

Integrated audio: Get acoustic alerts and audio/video capabilities through two built-in speakers.

Convenient connectivity: Connect to current and legacy systems via HDMI, VGA and DP ports.

Maximize your desktop: Cut clutter with space-saving features like a compact stand and improved cable management that hides cables while complementing any workspace.

Clean, simple design: A slim bezel adds a modern look.

Adapts to your needs: Make your workspace your own with VESA-compatible mounts and stands.

Dell Display Manager
Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar®, EPEAT® Gold and TCO.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor brand worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
5 ms
Pixel pitch
0.0123 x 0.0123" (0.311 x 0.311 mm)
Pixel density
81 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Viewable size diagonal
27" (68.6 cm)
Display diagonal (metric)
27" (68.6 cm)
High Dynamic Range (HDR) supported
No
NTSC coverage (typical)
83%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Business
Product color *
Black
Front bezel color
Black
Detachable stand
Yes
Feet color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Pivot
No
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
17 W
Power consumption (standby) *
0.3 W
Power consumption (max)
30 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
24.5" (623.3 mm)
Depth (with stand)
8.2" (208.2 mm)
Height (with stand)
20" (508.7 mm)
Weight (with stand)
11.6 lbs (5.24 kg)
Width (without stand)
24.5" (623.3 mm)
Depth (without stand)
1.98" (50.4 mm)
Height (without stand)
14.6" (370.9 mm)
Weight (without stand)
8.6 lbs (3.9 kg)
Bezel width (side)
0.5" (1.27 cm)
Bezel width (top)
0.508" (1.29 cm)
Bezel width (bottom)
0.634" (1.61 cm)
Packaging data
Package weight
16.6 lbs (7.53 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
718589
Carbon footprint
Total carbon footprint (kg of CO2e)
462
Total carbon emissions, standard deviation (kg of CO2e)
97
Carbon emissions, manufacturing (kg of CO2e)
280
Carbon emissions, logistics (kg of CO2e)
33
Carbon emissions, energy usage (kg of CO2e)
148
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
314
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL E Series E2722HS LED display 27" 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).