location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR1610F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7733A001-ACTIE-B
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business
  • - 2400 x 600 DPI
  • - 16 ppm
  • - Internal memory: 8 MB Built-in processor Canon 200 MHz
  • - 97 lbs (44 kg)
Long product name Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm :
The short editorial description of Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm

IR1610f TN MFP actie bundel print scan copy and fax
More>>>
Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm:
The official marketing text of Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm as supplied by the manufacturer

16 ppm output
Intelligent digital copier and fax system
Network printing capability
Professional image quality
Up to A3 paper handling
Easy and efficient operation
Extensive paper supply
Built-in finishing options

Further Information
Consistently high copy quality is matched by highly reliable performance. Mixed-sized documents can be fed directly to the standard Automatic Document Feeder. G3 faxing, with a range of advanced functions, is supported as a standard feature - enhancing overall office productivity. Transforming from a fax into a fast and flexible network printer simply by adding on Canon optional print and networking capability, the innovative range of networked intelligent features speed up and simplify your entire workflow by collecting, sharing, managing and digitally storing all your documents.

Now you have the power to be more flexible

The iR1610F offers combined digital copying with comprehensive Super G3 fax functionality as standard to serve the general office needs of small SMEs. Moreover, the iR1610F also has unique upgrade potential. By adding the optional print board and network interface adapter the iR1610F not only offers copying, faxing and network printing but also Intelligent Send.

Information at your fingertips
Intelligent Send allows documents scanned directly into the iR1610F for distribution to multiple destinations, to individual or groups of email addresses, to network or host folders and files, to document management applications as well as to other networked iRi's. This eliminates the expense of printing, forwarding and filing hard copies and the associated labour intensive tasks.

Simple and effective
An intuitive control panel ensures every task is simple to perform. Connected users can manage and control jobs direct from the desktop PCs via the Remote User Interface (RUI). Combined with their optional document finishing accessories the iR1610F is an ideal first step down the digital multifunction path.

Productive print option
Optional print and networking capability gives professional print productivity with Print resolution rising to 2400 x 600 dpi with AIR smoothing technology. Optional PostScript™ emulation is also available to optimise printing output.

Smart software and service solutions
Canon Business Intelligence skills can show you how to achieve more streamlined and extremely cost-effective office operations, by fully integrating your document, print and network management systems

Short summary description Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm:
This short summary of the Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER IR1610F, 2400 x 600 DPI

Long summary description Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Canon imageRUNNER IR1610F 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER IR1610F. Maximum resolution: 2400 x 600 DPI

Printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
30 s
Fax
Modem speed
33.6 Kbit/s
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
1100 sheets
Performance
Internal storage capacity
10 GB
Internal memory *
8 MB
Built-in processor
Yes
Performance
Processor family
Canon
Processor frequency
200 MHz
Design
Market positioning *
Business
Weight & dimensions
Weight
97 lbs (44 kg)
Other features
Standard input trays
64 - 90 g/m2 (cassettes)/64 - 128 g/m2 (stack bypass)
Networking features
Ethernet (10BaseT/100BaseTX)
Dimensions (WxDxH)
24.2 x 24.8 x 26.1" (615 x 631 x 662 mm)
Media types supported
A3, A5
Memory upgrade
0.040 GB
Compatible operating systems
Windows 95/98/ME/NT 4.0/2000/XP, Macintosh & XP
Brand Image Article code product Stock Price from
Canon imageRUNNER iR1610F A4 600 x 600 DPI 16 ppm Canon imageRUNNER iR1610F A4 600 x 600 DPI 16 ppm
(show image)
7733A001-TON-B iR1610F 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageRUNNER iR1610F Inkjet A3 2400 x 600 DPI 16 ppm Canon imageRUNNER iR1610F Inkjet A3 2400 x 600 DPI 16 ppm
(show image)
7733A001 iR1610F 0.00
(excl. VAT)
0 (incl. VAT)