NEC logo

NEC LT380 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65170
Info modified on:
21 Jan 2020, 15:41:03
Short summary description NEC LT380 data projector 3000 ANSI lumens LCD XGA (1024x768):

NEC LT380, 3000 ANSI lumens, LCD, XGA (1024x768), 600:1, 15 - 100 kHz, 48 - 120 Hz

Long summary description NEC LT380 data projector 3000 ANSI lumens LCD XGA (1024x768):

NEC LT380. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source (economic mode): 3000 h, Lamp power: 200 W. Focus: Manual, Focal length range: 24.2 - 29 mm. Serial interface type: RS-232, CardBus PCMCIA slot type: Type II. Noise level: 30 dB, Certification: CE, TÜV GS, RoHS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.