CoreParts logo

CoreParts ML12184 projector lamp 200 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64594
Info modified on:
12 Mar 2024, 10:52:38
Bullet Points CoreParts ML12184 projector lamp 200 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML12184 projector lamp 200 W:

Projector Lamp for Epson 200 Watt, 5000 Hours fit for Epson 825, 826W, 84, 85, EB-824, EB-824H, EB-825, EB-825H, EB-825V

Short summary description CoreParts ML12184 projector lamp 200 W:

CoreParts ML12184, 200 W, 5000 h, Epson, Epson - EB-84, EB-826W, EB-84E, EB-825V, EB-85EB-825EB-824, EB-826WV, EB-824H, EB-825H, EB-825VH,...

Long summary description CoreParts ML12184 projector lamp 200 W:

CoreParts ML12184. Bulb power: 200 W, Service life of lamp: 5000 h, Brand compatibility: Epson, Compatibility: Epson - EB-84, EB-826W, EB-84E, EB-825V, EB-85EB-825EB-824, EB-826WV, EB-824H, EB-825H, EB-825VH,..., Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.