location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML12168 projector lamp 260 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML12168
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML12168
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327878575
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:52:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML12168 projector lamp 260 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML12168 projector lamp 260 W :
The short editorial description of CoreParts ML12168 projector lamp 260 W

Projector Lamp for Mitsubishi 260 Watt, 3000 Hours fit for Mitsubishi Projector WD620U, XD600U, FD630U, LVP-FD630U
More>>>
Short summary description CoreParts ML12168 projector lamp 260 W:
This short summary of the CoreParts ML12168 projector lamp 260 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML12168, 260 W, 3000 h, Mitsubishi Electric, FD630U, WD620U, XD600U

Long summary description CoreParts ML12168 projector lamp 260 W:
This is an auto-generated long summary of CoreParts ML12168 projector lamp 260 W based on the first three specs of the first five spec groups.

CoreParts ML12168. Bulb power: 260 W, Service life of lamp: 3000 h, Brand compatibility: Mitsubishi Electric, Compatibility: FD630U, WD620U, XD600U, Country of origin: China

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML12295 projector lamp 200 W
(show image)
ML12295 ML12295 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10819 projector lamp 275 W
(show image)
ML10819 ML10819 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11542 projector lamp 270 W
(show image)
ML11542 ML11542 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10143 projector lamp 200 W
(show image)
ML10143 ML10143 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XD600LP projector lamp
(show image)
VLT-XD600LP VLT-XD600LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)