location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10798 projector lamp 190 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10798
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10798
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327941163
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:24:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10798 projector lamp 190 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10798 projector lamp 190 W :
The short editorial description of CoreParts ML10798 projector lamp 190 W

Projector Lamp for Mitsubishi 190 Watt, 2000 Hours S250, S290, X250, X290, X300, X300U
More>>>
Short summary description CoreParts ML10798 projector lamp 190 W:
This short summary of the CoreParts ML10798 projector lamp 190 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10798, 190 W, 2000 h, Mitsubishi Electric, Mitsubishi S250, S290, X250, X290, X300, X300U

Long summary description CoreParts ML10798 projector lamp 190 W:
This is an auto-generated long summary of CoreParts ML10798 projector lamp 190 W based on the first three specs of the first five spec groups.

CoreParts ML10798. Bulb power: 190 W, Service life of lamp: 2000 h, Brand compatibility: Mitsubishi Electric, Compatibility: Mitsubishi S250, S290, X250, X290, X300, X300U, Country of origin: China

Brand Image Article code product Stock Price from
Electrified

Electrified VLT-X300LP projector lamp 190 W NSH
(show image)
VLT-X300LP VLT-X300LP 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10504 projector lamp 130 W
(show image)
ML10504 ML10504 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10974 projector lamp 300 W
(show image)
ML10974 ML10974 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10860 projector lamp 300 W
(show image)
ML10860 ML10860 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10716 projector lamp 160 W
(show image)
ML10716 ML10716 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10603 projector lamp 285 W
(show image)
ML10603 ML10603 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10552 projector lamp 330 W
(show image)
ML10552 ML10552 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10545 projector lamp 120 W
(show image)
ML10545 ML10545 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10510 projector lamp
(show image)
ML10510 ML10510 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W
(show image)
175965 VLT-X300LP SPARE LAMP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)