location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10545 projector lamp 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10545
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10545
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327623854
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:34:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10545 projector lamp 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10545 projector lamp 120 W :
The short editorial description of CoreParts ML10545 projector lamp 120 W

Projector Lamp for Toshiba 120 Watt, 2000 Hours 46HM84, 46HM85, 46HM94, 46WM48, 46WM48P, 52HM84, 52HM94, 52HMX84, 52HMX94
More>>>
Short summary description CoreParts ML10545 projector lamp 120 W:
This short summary of the CoreParts ML10545 projector lamp 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10545, 120 W, 2000 h, Toshiba, Toshiba 46HM84, 46HM85, 46HM94, 46WM48, 46WM48P, 52HM84, 52HM94, 52HMX84, 52HMX94, 52WM48,...

Long summary description CoreParts ML10545 projector lamp 120 W:
This is an auto-generated long summary of CoreParts ML10545 projector lamp 120 W based on the first three specs of the first five spec groups.

CoreParts ML10545. Bulb power: 120 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: Toshiba 46HM84, 46HM85, 46HM94, 46WM48, 46WM48P, 52HM84, 52HM94, 52HMX84, 52HMX94, 52WM48,..., Country of origin: China

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11115 projector lamp 200 W
(show image)
ML11115 ML11115 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10971 projector lamp 300 W
(show image)
ML10971 ML10971 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10869 projector lamp 300 W
(show image)
ML10869 ML10869 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10798 projector lamp 190 W
(show image)
ML10798 ML10798 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10766 projector lamp 230 W
(show image)
ML10766 ML10766 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10765 projector lamp 230 W
(show image)
ML10765 ML10765 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10737 projector lamp 250 W
(show image)
ML10737 ML10737 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10736 projector lamp 285 W
(show image)
ML10736 ML10736 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10716 projector lamp 160 W
(show image)
ML10716 ML10716 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10714 projector lamp 300 W
(show image)
ML10714 ML10714 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)