location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10510 projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045065583
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:46:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10510 projector lamp
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10510 projector lamp :
The short editorial description of CoreParts ML10510 projector lamp

Projector Lamp for Eiki LC-X80
More>>>
Short summary description CoreParts ML10510 projector lamp:
This short summary of the CoreParts ML10510 projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10510, EIKI, Eiki LC-X80

Long summary description CoreParts ML10510 projector lamp:
This is an auto-generated long summary of CoreParts ML10510 projector lamp based on the first three specs of the first five spec groups.

CoreParts ML10510. Brand compatibility: EIKI, Compatibility: Eiki LC-X80, Country of origin: China

Brand Image Article code product Stock Price from
Diamond Lamps

Diamond Lamps 610 334 2788 projector lamp 330 W NSH
(show image)
610 334 2788 610 334 2788 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10845 projector lamp 200 W P-VIP
(show image)
ML10845 ML10845 0.00
(excl. VAT)
0 (incl. VAT)
EIKI

EIKI 610 334 2788 projector lamp 330 W NSH
(show image)
610 334 2788 610 334 2788 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10911 projector lamp 250 W
(show image)
ML10911 ML10911 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10798 projector lamp 190 W
(show image)
ML10798 ML10798 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10765 projector lamp 230 W
(show image)
ML10765 ML10765 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10716 projector lamp 160 W
(show image)
ML10716 ML10716 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10456 projector lamp 205 W
(show image)
ML10456 ML10456 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11007 projector lamp 185 W
(show image)
ML11007 ML11007 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11076 projector lamp 185 W
(show image)
ML11076 ML11076 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)