location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10280 projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10280
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 13:57:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10280 projector lamp 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 180 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Optima
Guarantee: 6 months
Long product name CoreParts ML10280 projector lamp 180 W :
The short editorial description of CoreParts ML10280 projector lamp 180 W

Lamp f/ Optoma DS306, DS309, DX606, DX609, EP726i, PRO100S, PRO200S, 180 W, 2000 h
More>>>
Short summary description CoreParts ML10280 projector lamp 180 W:
This short summary of the CoreParts ML10280 projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10280, 180 W, 2000 h, Optima, Optoma DS306, DS309, DX606, DX609, EP726i, PRO100S, PRO200S

Long summary description CoreParts ML10280 projector lamp 180 W:
This is an auto-generated long summary of CoreParts ML10280 projector lamp 180 W based on the first three specs of the first five spec groups.

CoreParts ML10280. Bulb power: 180 W, Service life of lamp: 2000 h, Brand compatibility: Optima, Compatibility: Optoma DS306, DS309, DX606, DX609, EP726i, PRO100S, PRO200S

Brand Image Article code product Stock Price from
Electrified

Electrified SP.88N01GC01 projector lamp 180 W SHP
(show image)
SP.88N01GC01 SP.88N01GC01 0.00
(excl. VAT)
0 (incl. VAT)
Diamond Lamps

Diamond Lamps SP.88N01GC01 projector lamp 180 W UHP
(show image)
SP.88N01GC01 SP.88N01GC01 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10451 projector lamp 330 W NSH
(show image)
ML10451 ML10451 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10349 projector lamp 180 W
(show image)
ML10349 ML10349 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10290 projector lamp 170 W
(show image)
ML10290 ML10290 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10271 projector lamp 275 W
(show image)
ML10271 ML10271 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10253 projector lamp 200 W
(show image)
ML10253 ML10253 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10247 projector lamp 220 W
(show image)
ML10247 ML10247 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10239 projector lamp 160 W
(show image)
ML10239 ML10239 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10228 projector lamp 275 W UHB
(show image)
ML10228 ML10228 0.00
(excl. VAT)
0 (incl. VAT)