CoreParts logo

CoreParts ML10102 projector lamp 280 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36689
Info modified on:
12 Mar 2024, 12:28:13
Bullet Points CoreParts ML10102 projector lamp 280 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML10102 projector lamp 280 W:

Projector Lamp for BenQ 280 Watt, 3000 Hours fit for BenQ Projector MP722, MP711, MP723

Short summary description CoreParts ML10102 projector lamp 280 W:

CoreParts ML10102, 280 W, 3000 h, Benq, MP723

Long summary description CoreParts ML10102 projector lamp 280 W:

CoreParts ML10102. Bulb power: 280 W, Service life of lamp: 3000 h, Brand compatibility: Benq, Compatibility: MP723, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.