location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X41D97727 laptop case 14" Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X41D97727
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41D97727
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892022022 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:12:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4X41D97727 laptop case 14" Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toploader bag 14" Black
  • - Polyester
  • - Brand compatibility: Universal
  • - 15.2 oz (430 g)
Guarantee: Lifetime
Long product name Lenovo 4X41D97727 laptop case 14" Toploader bag Black :
The short editorial description of Lenovo 4X41D97727 laptop case 14" Toploader bag Black

ThinkPad Essential 13-14-inch Slim Topload (Eco)
More>>>
Lenovo 4X41D97727 laptop case 14" Toploader bag Black:
The official marketing text of Lenovo 4X41D97727 laptop case 14" Toploader bag Black as supplied by the manufacturer

The ThinkPad Essential 13-14-inch Topload (Eco) comes with all the perks you’d expect from a well-designed toploader case. Pack and unpack on the fly. Move from office to cafe and back without a hitch thanks to the padded, organised interior storage, easy-grip zippers, adjustable shoulder strap, and 13/14-inch notebook compartment. Get it all for a great price, and guilt-free too.

Short summary description Lenovo 4X41D97727 laptop case 14" Toploader bag Black:
This short summary of the Lenovo 4X41D97727 laptop case 14" Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X41D97727, Toploader bag, 14", 15.2 oz (430 g)

Long summary description Lenovo 4X41D97727 laptop case 14" Toploader bag Black:
This is an auto-generated long summary of Lenovo 4X41D97727 laptop case 14" Toploader bag Black based on the first three specs of the first five spec groups.

Lenovo 4X41D97727. Case type: Toploader bag, Maximum screen size: 14". Weight: 15.2 oz (430 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
ThinkPad
Maximum screen size *
14"
Case type *
Toploader bag
Material *
Polyester
Product main color *
Black
Brand compatibility *
Universal
Weight & dimensions
Width
14.6" (370 mm)
Weight & dimensions
Depth
1.97" (50 mm)
Height
10.4" (265 mm)
Weight
15.2 oz (430 g)
Package width
15.4" (390 mm)
Package depth
1.97" (50 mm)
Package height
11" (280 mm)
Package weight
15.9 oz (450 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)