Lenovo logo

Lenovo V30a Intel® Core™ i3 i3-1005G1 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111536
Info modified on:
14 Jun 2024, 03:11:07
Bullet Points Lenovo V30a Intel® Core™ i3 i3-1005G1 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
  • - Intel Core i3-1005G1 (2C/4T, 1.2/3.4GHz, 4MB)
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2242 PCIe NVMe
  • - Intel UHD Graphics
  • - Windows 10 Pro 64
Guarantee:
1-year, Onsite
Long product name Lenovo V30a Intel® Core™ i3 i3-1005G1 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Intel Core i3-1005G1 (2C/4T, 1.2/3.4GHz, 4MB), 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2242 PCIe NVMe, 21.5" FHD (1920x1080) IPS Anti-glare, Intel UHD Graphics, Intel 9560 11ac 2x2 + BT5.0, 720p, Windows 10 Pro 64

Lenovo V30a Intel® Core™ i3 i3-1005G1 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Great performance in minimal space
Rely on the Lenovo V30a (22") all-in-one PC to tackle your business computing without taking up a lot of space. Its compact footprint minimizes clutter while its 10th Gen Intel® Core™ processor accelerates productivity. The Smart Conference feature enhances collaboration, while hearty security features round out the perfect PC for your business venture.

Short summary description Lenovo V30a Intel® Core™ i3 i3-1005G1 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Lenovo V30a, 21.5", Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo V30a Intel® Core™ i3 i3-1005G1 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Lenovo V30a. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.