location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE150AR AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE150AR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE150AR
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN VE150AR AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV receiver 1920 x 1200 pixels Black
  • - Maximum transfer distance: 5905.5" (150 m)
  • - Wired DC-in jack
  • - 1.2 W
More>>>
Short summary description ATEN VE150AR AV extender AV receiver Black:
This short summary of the ATEN VE150AR AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE150AR, 1920 x 1200 pixels, AV receiver, 5905.5" (150 m), Wired, Black

Long summary description ATEN VE150AR AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE150AR AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE150AR. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Connectivity technology: Wired. Operating voltage: 5.3 V, Power consumption (typical): 1.2 W. Receiver dimensions (WxDxH): 5.03 x 3.56 x 0.89" (127.7 x 90.4 x 22.6 mm), Receiver weight: 8.47 oz (240 g). Quantity per pack: 1 pc(s)

Features
Type *
AV receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5
Maximum transfer distance
5905.5" (150 m)
Material
Metal
Rack mounting
Yes
Impedance
75 Ω
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
VGA (D-Sub) input ports
1
DC-in jack
Yes
Power
Operating voltage
5.3 V
Power consumption (typical)
1.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
5.03 x 3.56 x 0.89" (127.7 x 90.4 x 22.6 mm)
Receiver weight
8.47 oz (240 g)
Packaging data
Quantity per pack
1 pc(s)