location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S7 FE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T733
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T733NZSAEUB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092765641
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Silver
  • - 12.4" 2560 x 1600 pixels TFT
  • - 1.8 GHz
  • - 64 GB Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - 10900 mAh
Long product name Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver :
The short editorial description of Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver

12.4", 2560 x 1600, WQXGA, TFT, 8 MP, 5 MP, 4 GB, 64 GB, USB 3.2 Gen 1, Wi-Fi 6, Bluetooth 5.2, 10900 mAh, Android
More>>>
Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver:
The official marketing text of Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver as supplied by the manufacturer

The beauty in simplicity
Enjoy the sleekness of the Galaxy Tab S7 FE in your hands. The simple, unibody design looks refined with minimal camera housing on the rear, and the slim form factor keeps your grip comfortable. In your choice of four iconic colours: Mystic Black, Mystic Silver, Mystic Green and Mystic Pink.

Enjoy the immersive sights and sounds
Take in the vibrant colours of Galaxy Tab S7 FE's 12.4" display. The stunning screen lets details shine, and the cinematic experience is enhanced with incredible sound by AKG. Dual speakers and Dolby Atmos create immersive surround sound to place you in the centre of the scene onscreen.

Level up your gaming — or your productivity
Equipped with a high-performing Snapdragon 750G chipset, Galaxy Tab S7 FE keeps your streaming and gaming smooth and fast. You can multitask with ease and launch up to three apps all at once. And with over 1TB of storage when you use a microSD card, your important files can stay at hand.

The battery to take on your busy days
Hours and hours will go by before you have to charge up the 10,090mAh (typical) battery. It lasts up to 13 hours when you're watching videos, giving you plenty of time for a streaming marathon. And with 45W Super Fast Charging, you can get back to full charge quick - around 90 minutes.

Stay clear and centred on camera
Turn your Tab to Landscape mode for a video call and the relocated front camera keeps you in the centre of the screen. When you're talking, your voice comes through clearly via the 3 microphones embedded around the display.

Feels like a real pen but is so much more
With low latency and a soft tip, the included S Pen offers a natural writing experience. More than that, it turns handwriting into text in real time and lets you edit text with simple gestures. When you're done, it magnetically snaps to the side for easy carrying — no need to charge S Pen.

Turns handwriting into tidy text
Your writing instantly turns into text for easy organisation. Write in a search bar or the title bar of Samsung Notes, then take down notes and convert them to text at a tap.

Title and tag it
While you're taking notes, the app will automatically recommend titles by analysing the content and suggests hashtags to keep your notes organised.

Express your inner artist
The PENUP app is a social network for people who like to draw and interact with fellow creative types.

Ready for your masterpiece with Clip Studio Paint
Use S Pen together with Clip Studio Paint to bring your vision to life. Illustrate and create comics with the help of storyboarding, inking and other tools. The app is yours free for 6 months. Time to create art like the pros.

Design like a professional
Start designing for free with thousands of customisable templates. Design marketing materials to presentations to social media posts, all in one place. Want to take your designs to the next level? Try Canva Pro and unlock beautiful content and time-saving tools.

Let your thoughts flow with Noteshelf
Noteshelf gives you more choices in how you take notes. Whether you prefer using S Pen or typing, it's fluid note-taking that feels natural as you learn or create. With the Noteshelf Club, you can access hundreds of notebook covers and paper templates free, without a membership.

Be your most productive with Samsung DeX
Samsung DeX gives you access to your apps and files and lets you open things easily through the intuitive, simplified task bar. The app layout syncs up with your App screen, so you quickly find the app you want. Use it with the Samsung Keyboard for even more convenience.

Making the most of your multitasking
Multiply your screens with the enhanced multitasking experience on Galaxy Tab S7 FE. App Pair allows you to launch up to three apps at once — all you have to do is set it up on the Edge Panel. These apps can be custom arranged to your specific needs, even with multiple instances of the same app.

Short summary description Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver:
This short summary of the Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S7 FE SM-T733, 12.4", 2560 x 1600 pixels, 64 GB, 4 GB, 1.8 GHz, Silver

Long summary description Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver:
This is an auto-generated long summary of Samsung Galaxy Tab S7 FE SM-T733 64 GB 12.4" 4 GB Wi-Fi 6 (802.11ax) Silver based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S7 FE SM-T733. Display diagonal: 12.4", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 21.5 oz (610 g). Product color: Silver

Display
Display diagonal *
12.4"
Display resolution *
2560 x 1600 pixels
Panel type
TFT
HD type
WQXGA
Display number of colors
16 million colors
Processor
Processor cores
8
Processor boost frequency
2.4 GHz
Processor frequency *
1.8 GHz
Memory
Internal memory *
4 GB
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
User memory
46.7 GB
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Resolution at capture speed
1920x1080@30fps
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.2
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Wi-Fi Direct
Yes
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Silver
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Battery
Battery capacity *
10900 mAh
Continuous video playback time
13 h
Continuous audio playback time
181 h
Browsing time (Wi-Fi)
12 h
Weight & dimensions
Width
11.2" (284.8 mm)
Depth
0.248" (6.3 mm)
Height
7.28" (185 mm)
Weight
21.5 oz (610 g)
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)