location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L6460 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ89403
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank L6460 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 37 ppm
  • - Color scanning
  • - Epson Connect
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - 16.1 lbs (7.3 kg)
More>>>
Short summary description Epson EcoTank L6460 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:
This short summary of the Epson EcoTank L6460 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L6460, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Epson EcoTank L6460 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L6460 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L6460. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 23 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (color, normal quality, A4/US Letter)
23 ppm
Print speed (ISO/IEC 24734) black
17.5 ppm
Print speed (ISO/IEC 24734) colour
9.5 ppm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
PICT, PNG, BMP, TIFF, JPEG
Document formats supported
PDF
Fax
Faxing *
No
Features
Duplex functions *
Print
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
30 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C6, DL, 10
Photo paper sizes
13x18, 20x25, 13x20, 9x13, 10x15
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Direct printing *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
12 W
Power consumption (ready)
5.3 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP Professional x64
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
13.6" (346 mm)
Depth
14.8" (375 mm)
Height
13.7" (347 mm)
Weight
16.1 lbs (7.3 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
13300 pages
Included cartridge capacity (CMY)
5200 pages
Cables included
AC
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)