Lenovo logo

Lenovo L15 LED display 15.6" 1920 x 1080 pixels Full HD Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199777
Info modified on:
14 Jun 2024, 00:34:02
Long product name Lenovo L15 LED display 15.6" 1920 x 1080 pixels Full HD Black, Gray:

15.6" 1920 x 1080 IPS, 16:9, 141 dpi, 16.7 Million, 1000:1, 45% NTSC, Anti-glare, 1.7 kg

Lenovo L15 LED display 15.6" 1920 x 1080 pixels Full HD Black, Gray:

Prefer the flexible work and play from anywhere lifestyle? A great companion for your compatible phone or laptop is the new super portable Lenovo L15 USB-C Mobile Monitor. Incredibly lightweight at just 860 grams*, the Lenovo L15 USB-C Monitor virtually doubles the viewing space of any screened device with an extra 15.6 inches of Full HD screen real estate. No matter what kind of video content you are trying to enjoy on your phone's small screen while remote, your viewing experience will be vastly improved by connecting to this larger, portable screen that can be tucked away in your bag's front pocket until it is needed. Easily connected via a USB Type-C cable which can also offer simultaneous power pass-through** to two devices (with video out) for an elegant one cable solution. Enjoy crisp visuals via its 15.6-inch Full HD IPS anti-glare display screen that is slim at 6 mm, with advanced low blue light technology for comfortable all day use. Setting up to present from shared spaces can get tight, so choose landscape mode or simply pivot for portrait mode to save table space. Its adjustable foot can match the height of an accompanying laptop and folds in for easy storage, just tilt up all the way to 90 degrees to find the most ergonomic viewing angle for you. The Lenovo L15 USB-C Mobile Monitor is easy to carry and comes with a protective sleeve to easily slip into your bag.

Short summary description Lenovo L15 LED display 15.6" 1920 x 1080 pixels Full HD Black, Gray:

Lenovo L15, 15.6", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black, Gray

Long summary description Lenovo L15 LED display 15.6" 1920 x 1080 pixels Full HD Black, Gray:

Lenovo L15. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.