location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-1 120GB extern USB-2 external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-1 120GB extern USB-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18004
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Two years manufacturers warranty, free helpdesk support
Long product name Freecom FHD-1 120GB extern USB-2 external hard drive :
The short editorial description of Freecom FHD-1 120GB extern USB-2 external hard drive

Freecom FHD-1 120GB extern USB-2
More>>>
Freecom FHD-1 120GB extern USB-2 external hard drive:
The official marketing text of Freecom FHD-1 120GB extern USB-2 external hard drive as supplied by the manufacturer

Fast, low noise hard drive with one button data-synchronization
The easiest way to add and manage extra storage capacity to your
computer
Hot swappable, no need to turn off your computer
No device ID's or terminations to worry about
One button data-synchronization
High quality, sleek design, only 186 x 112 x 47mm, easy to take
with you
Including Award-winning Acronis True Image software
Two years manufacturers warranty, free helpdesk support
Designed for:
Data storage; use all your data, like business information and digital
photos, videos, MP3s and all other files directly from the drive
File sharing; share all your important data between computers
and networks
Backup; protect all your data against calamity, human errors and
virus infections
Archiving; archive all your data and lock up drive for extra data
security
Installations; copy all your software on multiple PCs

Short summary description Freecom FHD-1 120GB extern USB-2 external hard drive:
This short summary of the Freecom FHD-1 120GB extern USB-2 external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-1 120GB extern USB-2, 120 GB, 2.0, 7200 RPM

Long summary description Freecom FHD-1 120GB extern USB-2 external hard drive:
This is an auto-generated long summary of Freecom FHD-1 120GB extern USB-2 external hard drive based on the first three specs of the first five spec groups.

Freecom FHD-1 120GB extern USB-2. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
120 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Weight *
31.7 oz (900 g)
Other features
Average latency
4.2 ms
Internal
No
Track to track seek time
0.8 ms
Dimensions (WxDxH)
7.32 x 4.41 x 1.85" (186 x 112 x 47 mm)
Brand Image Article code product Stock Price from
Freecom HDD 80GB FHD-1 external hard drive Freecom HDD 80GB FHD-1 external hard drive
(show image)
18000 HDD 80GB FHD-1 0.00
(excl. VAT)
0 (incl. VAT)
Freecom HDD 120GB FHD-1 USB 2.0 external hard drive Freecom HDD 120GB FHD-1 USB 2.0 external hard drive
(show image)
18001 HDD 120GB FHD-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Freecom HDD 60GB FHD-1 USB 2.0 external hard drive Freecom HDD 60GB FHD-1 USB 2.0 external hard drive
(show image)
17999 HDD 60GB FHD-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)