Freecom logo

Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17560
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Two years manufacturers warranty, free helpdesk support
Long product name Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0:

Freecom FHD-1 120GB extern USB-2

Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0:

Fast, low noise hard drive with one button data-synchronization
The easiest way to add and manage extra storage capacity to your
computer
Hot swappable, no need to turn off your computer
No device ID's or terminations to worry about
One button data-synchronization
High quality, sleek design, only 186 x 112 x 47mm, easy to take
with you
Including Award-winning Acronis True Image software
Two years manufacturers warranty, free helpdesk support
Designed for:
Data storage; use all your data, like business information and digital
photos, videos, MP3s and all other files directly from the drive
File sharing; share all your important data between computers
and networks
Backup; protect all your data against calamity, human errors and
virus infections
Archiving; archive all your data and lock up drive for extra data
security
Installations; copy all your software on multiple PCs

Short summary description Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0:

Freecom FHD-1 120GB extern USB-2, 120 GB, 2.0, 7200 RPM

Long summary description Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0:

Freecom FHD-1 120GB extern USB-2. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 7200 RPM

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.