HP logo

HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58924
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14")
  • - 8GB DDR4-SDRAM & 256GB SSD
Long product name HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"), Intel UHD Graphics, LAN, Webcam

HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:

Business class power, affordably priced
Full-featured, thin, and light, the reliable HP ProBook 440 offers essential commercial features at an affordable price to every business. Automatic security solutions, powerful performance, and long battery life help keep your business productive.

Short summary description HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:

HP ProBook 440 G7, Intel® Core™ i5, 1.6 GHz, 14", 8 GB, 256 GB, Silver

Long summary description HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Silver:

HP ProBook 440 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.