location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential keyboard Universal USB QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y41C68662
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713015684 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:16:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Essential keyboard Universal USB QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full-size 3-zone layout
  • - Quiet island style low profile keycaps
  • - Wired USB-A connectivity (1.8 m)
  • - Durable with to 10 M clicks
  • - Tilt adjustable feet
  • - Spill resistant
Long product name Lenovo Essential keyboard Universal USB QWERTY Italian Black :
The short editorial description of Lenovo Essential keyboard Universal USB QWERTY Italian Black

Essential Wired Keyboard, Italian, USB, 1.8 m, Black
More>>>
Lenovo Essential keyboard Universal USB QWERTY Italian Black:
The official marketing text of Lenovo Essential keyboard Universal USB QWERTY Italian Black as supplied by the manufacturer

Enjoy a reliable and hassle-free typing with Lenovo Essential Wired Keyboard. It is durable and built to last with up to 10M clicks for each key cap, spill resistance and wired USB connectivity. Typing has never been this good with quiet key caps and adjustable feet for all day comfort.

Short summary description Lenovo Essential keyboard Universal USB QWERTY Italian Black:
This short summary of the Lenovo Essential keyboard Universal USB QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential, Full-size (100%), Wired, USB, Membrane, QWERTY, Black

Long summary description Lenovo Essential keyboard Universal USB QWERTY Italian Black:
This is an auto-generated long summary of Lenovo Essential keyboard Universal USB QWERTY Italian Black based on the first three specs of the first five spec groups.

Lenovo Essential. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Certification
CE, FCC, UL, TUV, KCC, AAA, VCCI, C-tick, BSMI, EAC, IC, CB
Design
Backlight *
No
Keyboard style
Straight
Product color *
Black
Surface coloration
Monochromatic
Features
Cable length
70.9" (1.8 m)
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
15 - 60%
Weight & dimensions
Keyboard dimensions (WxDxH)
16.7 x 5.75 x 0.787" (424 x 146 x 20 mm)
Keyboard weight
20.1 oz (570 g)
Packaging data
Package width
17.4" (443 mm)
Package depth
6.81" (173 mm)
Package height
1.1" (28 mm)
Package weight
25 oz (710 g)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Country Distributor
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)