location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-D6345A toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-D6345A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-D6345A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753618136 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 13:33:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-D6345A toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 20000 pages
  • - Laser printing
Long product name Samsung SCX-D6345A toner cartridge Original Black :
The short editorial description of Samsung SCX-D6345A toner cartridge Original Black

Black Toner Cartridge for SCX-6345N/SCX-6355N
More>>>
Samsung SCX-D6345A toner cartridge Original Black:
The official marketing text of Samsung SCX-D6345A toner cartridge Original Black as supplied by the manufacturer

The SAMSUNG SCX-D6345A print cartridge is economical cartridges for excellent print value forhigh-volume users and specifically designed to assure optimal print quality with crisp, dark output from first print to last. The easy-to-install cartridge and advanced toner work with the multi-function printer for cost-effect, reliable operation and sharp, professional results as always. This model's differentiation is using separate cartridge technology with drum.

reliable performance
- Compatible with original SAMSUNG laser supplies for reliable performance.

easy installation
- SAMSUNG imaging unit is designed with the customer's convenience in mind. Each imaging unit is easy to install and convenient to replace.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

Short summary description Samsung SCX-D6345A toner cartridge Original Black:
This short summary of the Samsung SCX-D6345A toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-D6345A, 20000 pages, Black

Long summary description Samsung SCX-D6345A toner cartridge Original Black:
This is an auto-generated long summary of Samsung SCX-D6345A toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung SCX-D6345A. Black toner page yield: 20000 pages, Printing colors: Black

Features
Black toner page yield *
20000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Weight
3.59 lbs (1.63 kg)
Weight & dimensions
Dimensions (WxDxH)
16.4 x 10.9 x 6.46" (417 x 276 x 164 mm)
Other features
Color
No
Print technology
Laser printing
Page yield footnote
5% @ A4
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)