Microconnect logo

Microconnect FIBSTM wire connector ST Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39219
Info modified on:
13 Mar 2024, 10:16:36
Guarantee:
300 months
Long product name Microconnect FIBSTM wire connector ST Black:

ST Multimode Simplex Connector, boot 3mm

Short summary description Microconnect FIBSTM wire connector ST Black:

Microconnect FIBSTM, ST, Black, 1.06 oz (30 g), 6.3" (160 mm), 0.394" (10 mm), 6.3" (160 mm)

Long summary description Microconnect FIBSTM wire connector ST Black:

Microconnect FIBSTM. Connector(s): ST, Product color: Black. Weight: 1.06 oz (30 g). Package width: 6.3" (160 mm), Package depth: 0.394" (10 mm), Package height: 6.3" (160 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.