DEEP90 Downlight round without frame white 60° 3000K stripy
Faro 3101083061S, 2550 lm, IP23, White
Faro 3101083061S. Product color: White, Shape: Round, Mounting type: Recessed. Color temperature (min): 3000 K, Luminous flux: 2550 lm, Beam angle (max): 60°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 4.84" (123 mm)