Faro logo

Faro 011301202D spotlight Rail lighting spot LED

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
380
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 011301202D spotlight Rail lighting spot LED:

FUGA LARGE DALI Black projector LED 25W 4000K 60°

Short summary description Faro 011301202D spotlight Rail lighting spot LED:

Faro 011301202D, Rail lighting spot, LED, 4000 K, 220-240 V, Black

Long summary description Faro 011301202D spotlight Rail lighting spot LED:

Faro 011301202D. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.