Faro logo

Faro 3121093061 ceiling lighting

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 3121093061 ceiling lighting:

DEEP90 Downlight square without frame white 60° 3000K CRI95

Short summary description Faro 3121093061 ceiling lighting:

Faro 3121093061, IP23, White

Long summary description Faro 3121093061 ceiling lighting:

Faro 3121093061. Product color: White, Shape: Square, Mounting type: Recessed. Color temperature (min): 3000 K, Beam angle (max): 60°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 4.84" (123 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.