location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL5800N rack console 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL5800N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP3021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002106 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN CL5800N rack console 19" 1280 x 1024 pixels Black :
The short editorial description of ATEN CL5800N rack console 19" 1280 x 1024 pixels Black

19" LCD Console (USB - PS/2 VGA) with USB Peripheral port (Dual Rail)
More>>>
ATEN CL5800N rack console 19" 1280 x 1024 pixels Black:
The official marketing text of ATEN CL5800N rack console 19" 1280 x 1024 pixels Black as supplied by the manufacturer

Features
- Integrated KVM console with a 19" LCD monitor in a dual rail housing with top and bottom clearance for smooth operation in a 1U high system rack
- Standard rack mount kit included - optional Easy Rack Mounting (single person installation) rack mount kit available (requires separate purchase)
- Supports an external console* with either PS/2 or USB connectors
- Dual interface - Supports computers and KVM switches with PS/2 or USB keyboards and mice
- Additional hot-pluggable USB mouse port on front panel (also functions as USB peripheral port)
- Internal power supply
- High video resolution:
- Up to 1280 x 1024 @75Hz
- Supports DDC, DDC2, DDC2B
- DDC emulation of the LCD monitor
- Video settings of attached computers are automatically adjusted for optimal output to the LCD monitor
- Standard 105-key keyboard; Sun keyboard emulation
- Dual rail design allows LCD monitor and keyboard/touch pad modules to operate independently
- Compatible with all ATEN KVM Switches and most other KVM switches
- Adjustable depth to fit within the rack
- Firmware upgradeable
- Supports Microsoft Intellimouse (5 keys)
- Supports Logitech and Microsoft wireless mice
- Console lock - enables the console drawer to remain securely locked away in position when not in use

Package Contents
- 1x CL5800 Dual Rail LCD PS/2-USB Console with Standard Rack Mount Kit
- 1x 2L-5302UP PS/2 USB KVM cable
- 1x 1ADP-0007-001G Power Cord
- 1x Firmware Upgrade Cable
- 1x User Instructions

Short summary description ATEN CL5800N rack console 19" 1280 x 1024 pixels Black:
This short summary of the ATEN CL5800N rack console 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL5800N, 19", 1280 x 1024 pixels, LCD, VGA, USB, PS/2, 28 W, 100 - 240 V

Long summary description ATEN CL5800N rack console 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of ATEN CL5800N rack console 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

ATEN CL5800N. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: VGA, USB, PS/2. Power consumption (typical): 28 W, AC adapter input voltage: 100 - 240 V

Display
Display diagonal
19"
Display resolution
1280 x 1024 pixels
Display
LCD
Technical details
Weight (imperial)
32.3 lbs
Product color
Black
Ports & interfaces
Interface
VGA, USB, PS/2
Power
Power consumption (typical)
28 W
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)