DEEP60 Downlight round black 36° 4000K CRI95
Faro 3013594032, IP23, Black
Faro 3013594032. Product color: Black, Shape: Round, Mounting type: Recessed. Color temperature (min): 4000 K, Beam angle (max): 36°. Height: 4.8" (122 mm), Weight: 24.3 oz (690 g), Length: 3.66" (93 mm)