TEKO – 2 White surface LED 24-36W 4000K 56º
Faro 50500601, 3200 lm, IP20, White
Faro 50500601. Product color: White, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 36 W, Color temperature (min): 4000 K, Luminous flux: 3200 lm. Width: 5" (127 mm), Height: 6.93" (176 mm), Weight: 6.17 lbs (2.8 kg)